- Series
- Pressure Type
- Output Type
- Operating Pressure
- Accuracy
- Package / Case
- Mfr
- Package
- Product Status
- Port Size
- Operating Temperature
- Features
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Contact Finish | Termination Style | Output Type | Failure Rate | Programmable Type | Connector Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Gates | Maximum Pressure | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-200-S-J-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 12.4 MOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | Analog Voltage | -- | - | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-S-D-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 680 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | - | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-S-M-M12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | - | ±150ppm/°C | - | 620 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | - | M12, 4 Pin | Analog Voltage | -- | - | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-A-O-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 750 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | - | Cable 3 | Analog Voltage | -- | - | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-15-G-O-MD-5V-000-000 Amphenol | In Stock | - | - | Surface Mount | 100-LBGA | 100-FBGA (11x11) | Amphenol SSI Technologies | 80 | 192 | Box | Active | 0°C ~ 85°C (TJ) | Tray | MAX® II | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | 8V ~ 30V | EPM240 | 1 V ~ 5 V | - | MD, 4 Pin | Analog Voltage | - | In System Programmable | - | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | 1.71 V ~ 1.89 V | 4.7ns | 240 | Amplified Output, Temperature Compensated | - | - | ||
![]() P51-1500-A-W-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 100 Ohms | - | Metal Film | Industrial Automation | 1.5W | 5V | - | 0.5 V ~ 4.5 V | - | M12, 4 Pin | Analog Voltage | -- | - | - | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-100-A-R-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | - | ±150ppm/°C | - | 500 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | - | Deutsch, 3 Pin | Analog Voltage | -- | - | - | ±0.5% | 100PSI (689.48kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-G-Z-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 620 Ohms | - | Wirewound | Industrial Automation | 6.5W | 5V | - | 0.5 V ~ 4.5 V | - | MD, 4 Pin | Analog Voltage | -- | - | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-15-G-UB-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 180 Ohms | - | Wirewound | Industrial Automation | 6.5W | 5V | - | 0.5 V ~ 4.5 V | - | M12, 4 Pin | Analog Voltage | -- | - | - | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-200-S-T-M12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 430 Ohms | - | Wirewound | Industrial Automation | 6.5W | 8V ~ 30V | - | 4 mA ~ 20 mA | - | M12, 4 Pin | Analog Current | -- | - | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-100-S-W-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 1.6 kOhms | - | Wirewound | Industrial Automation | 6.5W | 8V ~ 30V | - | 1 V ~ 5 V | - | Cable 1 | Analog Voltage | -- | - | - | ±0.5% | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-750-A-O-I36-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | - | ±150ppm/°C | - | 500 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | - | Cable 3 | Analog Voltage | -- | - | - | ±0.5% | 750PSI (5171.07kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-2000-A-C-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±30ppm/°C | - | 68 Ohms | - | Wirewound | Industrial Automation | 6.5W | 5V | - | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | Analog Voltage | -- | - | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-75-A-J-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±50ppm/°C | - | 1.1 Ohms | - | Wirewound | Industrial Automation | 6.5W | 8V ~ 30V | - | 4 mA ~ 20 mA | - | Cable 3 | Analog Current | -- | - | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-75-A-J-M12-4.5V-000-000 Amphenol | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | Amphenol SSI Technologies | 36 | 32 | Box | Active | -40°C ~ 130°C (TJ) | Tray | MAX® 7000A | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | 5V | EPM7032 | 0.5 V ~ 4.5 V | - | M12, 4 Pin | Analog Voltage | - | In System Programmable | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | 600 | - | 3 V ~ 3.6 V | 10.0ns | 2 | Amplified Output, Temperature Compensated | - | - | ||
![]() P51-75-A-R-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.5% | Active | 2 | - | ±25ppm/°C | - | 422 kOhms | - | Metal Film | Industrial Automation | 0.25W, 1/4W | 5V | - | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | -- | - | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-75-A-H-I12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | - | ±50ppm/°C | - | 3.6 Ohms | - | Wirewound | Industrial Automation | 6.5W | 5V | - | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | -- | - | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | -- | - | ||
![]() P51-300-G-F-I12-5V-000-000 Amphenol | In Stock | - | - | Free Hanging (In-Line) | Cylinder | - | Amphenol SSI Technologies | - | - | Box | Active | -40°C ~ 105°C | Tray | DD2 | - | - | Obsolete | - | Solder | - | Multi-Purpose | - | 40 | - | Industrial Automation | - | 8V ~ 30V | - | 1 V ~ 5 V | Gold | Cable 1 | Analog Voltage | - | - | -- | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | -- | - | -- | ||
![]() P51-2000-A-J-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | 1 kOhms | - | Metal Film | Industrial Automation | 0.25W, 1/4W | 5V | - | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | Analog Voltage | -- | - | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-G-Z-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | 1.21 kOhms | - | Metal Film | Industrial Automation | 0.25W, 1/4W | 8V ~ 30V | - | 4 mA ~ 20 mA | - | Cable 3 | Analog Current | -- | - | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - |