- Series
- Output Type
- Pressure Type
- Operating Pressure
- Accuracy
- Mfr
- Product Status
- Package
- Package / Case
- Operating Temperature
- Features
- Port Size
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | For Use With/Related Products | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Voltage - Supply | Output | Contact Finish | Termination Style | Output Type | Failure Rate | Connector Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Height Seated (Max) | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-500-A-W-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 520.5 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-1000-A-AF-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 400 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Cable 3 | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 9/16 (14.29mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-A-J-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 450 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-500-A-AD-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 150 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-S-O-MD-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 61.11 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 8V ~ 30V | 1 V ~ 5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-G-D-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | - | 250 kOhms | - | Metal Film | - | Industrial Automation | 1.75W | 5V | 0.5 V ~ 4.5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-1500-S-W-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 2.37 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | - | Cable 3 | Analog Current | -- | - | ±0.5% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-G-H-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 1.01 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-2000-A-R-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | - | 25 Ohms | - | Metal Film | - | Industrial Automation | 1.75W | 8V ~ 30V | 4 mA ~ 20 mA | - | Cable 1 | Analog Current | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-1000-A-F-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 3.48 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-15-A-W-I12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 1.69 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | -- | - | ±1% | 15PSI (103.42kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-15-A-UCA-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 3.4 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | - | Cable 1 | Analog Current | -- | - | ±1% | 15PSI (103.42kPa) | Absolute | Threaded | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-S-S-P-4.5V-000-000 Amphenol | In Stock | - | - | Surface Mount, Right Angle | Cylinder | - | - | Amphenol SSI Technologies | Box | Active | -40°C ~ 105°C | Tape & Reel (TR) | DG1 | - | - | Obsolete | - | Solder | - | Infiniband, 4x | - | - | 25 | - | - | Industrial Automation | - | 5V | 0.5 V ~ 4.5 V | Gold | Packard, 3 Pin | Analog Voltage | - | Receptacle | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Female - 1/4 (6.35mm) NPT | - | Board Guide | - | -- | ||
![]() P51-750-S-W-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.170 Dia x 0.630 L (4.32mm x 16.00mm) | ±10% | Active | 2 | - | ±300ppm/°C | - | - | 910 Ohms | - | Wirewound | - | Industrial Automation | 2W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | -- | -- | - | ||
![]() P51-300-G-O-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | - | - | 249 kOhms | - | Metal Film | - | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-100-G-Z-M12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | - | 1.6 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 8V ~ 30V | 1 V ~ 5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-G-AD-I36-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | - | 1.6 Ohms | - | Metal Film | - | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Cable 3 | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-750-A-F-P-20MA-000-000 Amphenol | In Stock | - | - | - | Cylinder | - | JC6, SSB6, SSB7 Series | Amphenol SSI Technologies | Box | Active | -40°C ~ 105°C | - | Buchanan | - | - | Active | - | - | - | - | Terminal, Flat Tab, Single, Barrier Block | - | -- | - | -- | Industrial Automation | - | 8V ~ 30V | 4 mA ~ 20 mA | - | Packard, 3 Pin | Analog Current | - | - | ±0.5% | 750PSI (5171.07kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Amplified Output, Temperature Compensated | - | - | ||
![]() P51-2000-S-H-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | - | 1.33 MOhms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-A-O-MD-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | - | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 22.1 Ohms | - | Metal Film | - | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - |