- Series
- Output Type
- Pressure Type
- Operating Pressure
- Accuracy
- Mfr
- Product Status
- Package
- Package / Case
- Operating Temperature
- Features
- Port Size
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-50-S-J-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 20 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-S-AD-D-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±2% | Active | 2 | ±100ppm/°C | 220 Ohms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | ±0.5% | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-G-W-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 221 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±1% | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-A-O-I12-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 243 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-A-B-I12-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 1.21 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 750PSI (5171.07kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-AA-M12-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±5% | Active | 2 | ±100ppm/°C | 1.2 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-S-UCF-M12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.25% | Active | 2 | ±50ppm/°C | 1 MOhms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | -- | ±1% | 15PSI (103.42kPa) | Sealed Gauge | Threaded | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-S-B-P-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±150ppm/°C | 169 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-R-D-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 174 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-G-F-D-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 15 Ohms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-G-J-D-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 1.3 kOhms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-AA-MD-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±2% | Active | 2 | ±100ppm/°C | 1 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-H-D-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | 1.21 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-P-P-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 15 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - M20 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-M-I36-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 140 Ohms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 1 V ~ 5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - M10 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-A-C-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | ±50ppm/°C | 160 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-A-C-M12-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 12.1 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 750PSI (5171.07kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-S-S-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 15.8 kOhms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | ±1% | 15PSI (103.42kPa) | Sealed Gauge | Threaded | Female - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-S-T-P-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | ±50ppm/°C | 10 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-A-MD-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 12.1 Ohms | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |