- Series
- Output Type
- Pressure Type
- Operating Pressure
- Accuracy
- Mfr
- Product Status
- Package
- Package / Case
- Operating Temperature
- Features
- Port Size
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Output Type | Failure Rate | Programmable Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Gates | Maximum Pressure | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-200-G-R-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.82 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - M12 x 1.0 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-G-F-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.96 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-A-Z-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.27 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 750PSI (5171.07kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-S-G-M12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±150ppm/°C | 200 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | -- | - | ±0.5% | 75PSI (517.11kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-A-A-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.91 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 750PSI (5171.07kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-S-B-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.3 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-S-Z-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.37 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | - | ±1% | 15PSI (103.42kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-H-I12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.4 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-U-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.65 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-S-G-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.47 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±1% | 15PSI (103.42kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-S-Y-I36-4.5V-000-000 Amphenol | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | Amphenol SSI Technologies | 84 | 160 | Box | Active | 0°C ~ 70°C (TA) | Tray | MAX® 7000S | - | - | Obsolete | - | - | - | - | Industrial Automation | - | 5V | EPM7160 | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | - | In System Programmable | ±1% | 15PSI (103.42kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | 3200 | - | 4.75 V ~ 5.25 V | 10.0ns | 10 | Amplified Output, Temperature Compensated | - | ||
![]() P51-200-G-AF-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.43 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 9/16 (14.29mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-D-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.54 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-S-UCA-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.07 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | - | ±1% | 15PSI (103.42kPa) | Sealed Gauge | Threaded | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-15-G-Y-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.27 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±1% | 15PSI (103.42kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-C-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | 1.84 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-G-W-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | Active | 2 | ±50ppm/°C | 1.84 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-Y-I36-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 1.58 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | - | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-S-AD-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 1.8 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-A-T-MD-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 1.87 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | -- | - | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |