- Series
- Output Type
- Pressure Type
- Operating Pressure
- Accuracy
- Mfr
- Product Status
- Package
- Package / Case
- Operating Temperature
- Features
- Port Size
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Output | Termination Style | Output Type | Failure Rate | Programmable Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Gates | Maximum Pressure | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-3000-A-Z-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 143 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-A-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 143 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-S-AD-M12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 13.8 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-S-U-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Surface Mount | 100-TQFP | 100-TQFP (14x14) | Amphenol SSI Technologies | 66 | 64 | Box | Active | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | - | - | - | - | Industrial Automation | - | 5V | EPM3064 | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | - | In System Programmable | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | 1250 | - | 3 V ~ 3.6 V | 10.0ns | 4 | Amplified Output, Temperature Compensated | - | ||
![]() P51-3000-S-F-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 140 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-A-AA-MD-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±200ppm/°C | 13 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-S-P-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±150ppm/°C | 13 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Male - M20 x 1.5 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-G-Z-I36-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 137 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | - | ±0.5% | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-G-C-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 13.3 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-D-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | 137 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-J-P-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 130 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-A-T-P-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 137 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 1 V ~ 5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-A-Z-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 135 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-E-MD-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 13 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-A-Z-I36-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 13 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | - | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-S-T-P-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 135 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-A-T-D-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 133 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-S-U-I12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 138 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | - | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | - | ±0.5% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-AA-M12-5V-000-000 Amphenol | In Stock | - | - | Surface Mount | 44-TQFP | 44-TQFP (10x10) | Amphenol SSI Technologies | 34 | 32 | Box | Active | 0°C ~ 70°C (TA) | Tray | MAX® 3000A | - | - | Obsolete | - | - | - | - | Industrial Automation | - | 8V ~ 30V | EPM3032 | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | - | In System Programmable | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 600 | - | 3 V ~ 3.6 V | 10.0ns | 2 | Amplified Output, Temperature Compensated | - | ||
![]() P51-200-S-H-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | - | - | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 133 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | - | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |