- Series
- Pressure Type
- Operating Pressure
- Output Type
- Accuracy
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Port Size
- Features
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-100-S-Z-I36-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | ±30ppm/°C | 30 Ohms | Wirewound | Industrial Automation | 6.5W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | ±0.5% | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | -- | -- | ||
![]() P51-100-A-U-I36-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | ±50ppm/°C | 9.1 Ohms | Wirewound | Industrial Automation | 6.5W | 8V ~ 30V | 1 V ~ 5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 100PSI (689.48kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | -- | -- | ||
![]() P51-2000-A-D-P-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±200ppm/°C | 5.1 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-H-D-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | ±150ppm/°C | 500 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-E-D-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 12 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-R-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±150ppm/°C | 931 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-J-P-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 12.4 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-S-D-D-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±150ppm/°C | 680 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | ±0.5% | 300PSI (2068.43kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-M-M12-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | ±150ppm/°C | 620 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - M10 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-A-R-D-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | ±150ppm/°C | 500 mOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 100PSI (689.48kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-Z-MD-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -65°C ~ 350°C | Tape & Reel (TR) | CW | 0.312 Dia x 0.875 L (7.92mm x 22.23mm) | ±5% | Active | 2 | ±30ppm/°C | 620 Ohms | Wirewound | Industrial Automation | 6.5W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Moisture Resistant, Pulse Withstanding | -- | ||
![]() P51-50-G-W-P-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 680 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | ±1% | 50PSI (344.74kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-S-J-M12-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 500 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-Y-I36-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | Active | 2 | ±50ppm/°C | 2.4 MOhms | Metal Film | Industrial Automation | 1W | 5V | 0.5 V ~ 4.5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-A-F-P-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 680 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | ±0.5% | 1000PSI (6894.76kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-S-Y-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±25ppm/°C | 61.9 Ohms | Metal Film | Industrial Automation | 1.75W | 5V | 0.5 V ~ 4.5 V | M12, 4 Pin | Analog Voltage | -- | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-AD-P-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±25ppm/°C | 1.5 kOhms | Metal Film | Industrial Automation | 1.75W | 8V ~ 30V | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-Y-I36-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | ±25ppm/°C | 75 Ohms | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 1 V ~ 5 V | Cable 3 | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-S-W-I36-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 2.37 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | ±0.5% | 1500PSI (10342.14kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-A-R-I12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | ±50ppm/°C | 25 Ohms | Metal Film | Industrial Automation | 1.75W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - M12 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |