- Series
- Pressure Type
- Operating Pressure
- Output Type
- Accuracy
- Mfr
- Package
- Product Status
- Package / Case
- Port Size
- Operating Temperature
- Features
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Voltage - Supply | Output | Contact Finish | Termination Style | Output Type | Failure Rate | Connector Style | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Height Seated (Max) | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-100-G-Z-M12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 1.6 Ohms | - | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 1 V ~ 5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 100PSI (689.48kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-G-AD-I36-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 1.6 Ohms | - | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Cable 3 | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-2000-S-H-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 1.33 MOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-A-O-MD-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 22.1 Ohms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-2000-A-Z-M12-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 100 kOhms | - | Metal Film | Industrial Automation | 1.75W | 5V | 0.5 V ~ 4.5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-50-G-O-MD-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 427 kOhms | - | Metal Film | Industrial Automation | 0.25W, 1/4W | 8V ~ 30V | 1 V ~ 5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±1% | 50PSI (344.74kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-200-G-G-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.25% | Active | 2 | - | ±25ppm/°C | - | 221 kOhms | - | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | -- | - | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-A-E-M12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.065 Dia x 0.150 L (1.65mm x 3.81mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | 127 kOhms | - | Metal Film | Industrial Automation | 0.25W, 1/4W | 8V ~ 30V | 1 V ~ 5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-75-G-W-P-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±5% | Active | 2 | - | ±150ppm/°C | - | 510 mOhms | - | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Vented Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-2000-A-O-M12-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 5.11 Ohms | - | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | - | M12, 4 Pin | Analog Current | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-G-U-I36-20MA-000-000 Amphenol | In Stock | - | - | Surface Mount, Right Angle | Cylinder | - | Amphenol SSI Technologies | Box | Active | -40°C ~ 105°C | Tray | DA1 | - | - | Obsolete | - | Solder | - | Multi-Purpose | - | 18 | - | Industrial Automation | - | 8V ~ 30V | 4 mA ~ 20 mA | Gold | Cable 3 | Analog Current | - | Plug | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | Board Guide | - | 1.18µin (0.030µm) | ||
![]() P51-75-A-J-I36-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 511 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | - | Cable 3 | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-A-Z-MD-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 5.6 Ohms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | - | MD, 4 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-500-S-W-M12-5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±150ppm/°C | - | 681 mOhms | - | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-75-A-J-D-20MA-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 3.65 MOhms | - | Metal Film | Industrial Automation | 1.5W | 8V ~ 30V | 4 mA ~ 20 mA | - | Deutsch, 3 Pin | Analog Current | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-3000-S-G-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 1.25 MOhms | - | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Cable 1 | Analog Voltage | -- | - | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-2000-S-A-M12-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -65°C ~ 275°C | Tape & Reel (TR) | CA | 0.140 Dia x 2.294 L (3.56mm x 58.27mm) | ±5% | Active | 2 | - | ±600ppm/°C | - | 850 mOhms | - | Wirewound | Industrial Automation | 8.8W | 5V | 0.5 V ~ 4.5 V | - | M12, 4 Pin | Analog Voltage | -- | - | ±0.5% | 2000PSI (13789.51kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | -- | -- | - | ||
![]() P51-75-A-H-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±5% | Active | 2 | - | ±200ppm/°C | - | 1.5 MOhms | - | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-A-J-D-4.5OVP-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | 3.01 MOhms | - | Metal Film | Industrial Automation | 1.5W | 5V | 0.5 V ~ 4.5 V | - | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | ||
![]() P51-300-G-I-D-4.5V-000-000 Amphenol | In Stock | - | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.5% | Active | 2 | - | ±50ppm/°C | - | 1.32 MOhms | - | Metal Film | Industrial Automation | 1W | 5V | 0.5 V ~ 4.5 V | - | Deutsch, 3 Pin | Analog Voltage | -- | - | ±0.5% | 300PSI (2068.43kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - |