- Series
- Pressure Type
- Operating Pressure
- Output Type
- Accuracy
- Mfr
- Product Status
- Package
- Package / Case
- Operating Temperature
- Port Size
- Features
Attribute column
Manufacturer
Amphenol Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Output | Termination Style | Output Type | Failure Rate | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P51-50-A-U-D-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 6.8 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Deutsch, 3 Pin | Analog Current | -- | ±1% | 50PSI (344.74kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-A-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 5.1 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-I-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 600 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-G-H-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 60 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Vented Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-I-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 56 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-A-J-P-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 680 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1000-S-Z-I12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 5.2 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | ±0.5% | 1000PSI (6894.76kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-C-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 5.1 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-S-J-P-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 540 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Packard, 3 Pin | Analog Current | -- | ±0.5% | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 3/8 (9.52mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-300-A-G-D-5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 55.88 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 1 V ~ 5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 300PSI (2068.43kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-500-S-R-I36-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 4 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 3 | Analog Current | -- | ±0.5% | 500PSI (3447.38kPa) | Sealed Gauge | Threaded | Male - M12 x 1.0 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-750-S-C-P-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 50 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Packard, 3 Pin | Analog Voltage | -- | ±0.5% | 750PSI (5171.07kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-3000-S-A-I12-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±2% | Active | 2 | ±200ppm/°C | 4.02 MOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Cable 1 | Analog Voltage | -- | ±0.5% | 3000PSI (20684.27kPa) | Sealed Gauge | Threaded | Male - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-A-S-D-4.5V-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±25ppm/°C | 4.45 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±1% | 50PSI (344.74kPa) | Absolute | Threaded | Female - 1/4 (6.35mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-1500-A-O-I12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.5% | Active | 2 | ±50ppm/°C | 4 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | ±0.5% | 1500PSI (10342.14kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-50-S-G-MD-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | ±50ppm/°C | 500 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | -- | ±1% | 50PSI (344.74kPa) | Sealed Gauge | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-75-A-B-M12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.25% | Active | 2 | ±50ppm/°C | 50 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | M12, 4 Pin | Analog Current | -- | ±0.5% | 75PSI (517.11kPa) | Absolute | Threaded | Male - 1/8 (3.18mm) NPT | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-2000-A-T-D-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 3.9 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | Deutsch, 3 Pin | Analog Voltage | -- | ±0.5% | 2000PSI (13789.51kPa) | Absolute | Threaded | Female - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-100-S-I-I12-20MA-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±50ppm/°C | 390 Ohms | Metal Film | Industrial Automation | 0.5W, 1/2W | 8V ~ 30V | 4 mA ~ 20 mA | Cable 1 | Analog Current | -- | ±0.5% | 100PSI (689.48kPa) | Sealed Gauge | Threaded | Male - 7/16 (11.11mm) UNF | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | ||
![]() P51-200-S-C-MD-4.5OVP-000-000 Amphenol | In Stock | - | - | Axial | Axial | Amphenol SSI Technologies | Box | Active | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±100ppm/°C | 344 kOhms | Metal Film | Industrial Automation | 0.5W, 1/2W | 5V | 0.5 V ~ 4.5 V | MD, 4 Pin | Analog Voltage | -- | ±0.5% | 200PSI (1378.95kPa) | Sealed Gauge | Threaded | Male - M12 x 1.5 | - | Flame Retardant Coating, Moisture Resistant, Safety | -- |