- Base Product Number
- Color
- Mfr
- Mounting Type
- Package
- Product Status
- Series
- CCT(K)
- CRI (Color Rendering Index)
- Contact Materials
- Contact Mating Finish
- Contact Tail Length
Attribute column
Manufacturer
Amphenol Heat Guns, Torches, Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Thermal Resistance of Package | Base Product Number | CCT(K) | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Product Status | Torque-Screw | Voltage-UL | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Number of Levels | Voltage - Forward (Vf) (Typ) | Viewing Angle | Contact Mating Finish | Current - Test | Wire Gauge or Range - AWG | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Positions Per Level | Plug Wire Entry | Header Orientation | Current - Max | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Features | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34836 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51009 Amphenol | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | 1411 | - | 11°C/W | L128 | 5700K | - | - | - | Lumileds | Tape & Reel (TR) | Active | - | - | - | LUXEON 2835 Architectural | 0.138 L x 0.110 W (3.50mm x 2.80mm) | - | - | White, Cool | - | - | - | - | - | - | 6V | 120° | - | 120mA | - | 174 lm/W | 80 | - | - | - | 240mA | - | - | - | 125lm (Typ) | - | - | 0.030 (0.75mm) | - | ||
![]() 51008 Amphenol | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | VK23 | - | Copper | - | 15 A | Amphenol Anytek | Bulk | Active | - | 300 V | -40°C ~ 115°C | VK | - | Header, Male Pins, Shrouded (2 Side) | 23 | Green | 0.197 (5.00mm) | - | 0.571 (14.50mm) | Solder | 0.161 (4.10mm) | 1 | - | - | Tin | - | - | - | - | 23 | - | 45° | - | - | - | - | - | - | - | - | UL94 V-0 |