- Series
- Contact Plating
- Product
- Number of Positions
- Number of Rows
- RoHS
- Termination Style
- Accessory Type
- Pitch
- Current Rating
- Mfr
- Package
Attribute column
Manufacturer
Aerospace Operations Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Body Orientation | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Product Depth (mm) | Product Status | RoHS | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Number of Contacts | Connector Style | Accessory Type | Contact Layout, Typical | Number of Columns | Current Rating (Max) | Connector Usage | Product | Mounting Angle | Features | Product Length (mm) | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RVPX-PE16DC1 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole, Right Angle | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Plug, Male Blades | - | 112 Position | - | 7 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Daughtercard | Connector Modules | - | Board Guide | - | 30.0µin (0.76µm) | - | - | ||
![]() RVPX-P16DC2 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole, Right Angle | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Solder | Plug, Male Blades | - | 112 Position | - | 7 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Daughtercard | Connector Modules | - | Board Guide | - | 30.0µin (0.76µm) | - | UL94 V-0 | ||
![]() RVPX-RJ1216MM2 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Receptacle, Female Blade Sockets | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Backplane | Connector Modules | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() RVPX-RJ0216MM2 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Receptacle, Female Blade Sockets | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Backplane | Connector Modules | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() RVPX-JE21611M1 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Receptacle, Female Blade Sockets | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46 | - | - | 16 | - | Backplane | Connector Modules | - | - | - | 50.0µin (1.27µm) | - | UL94 V-0 | ||
![]() RVPX-J16EC1 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Receptacle, Female Blade Sockets | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Right End | - | - | 16 | - | Backplane | Connector Modules | - | Board Guide | - | 30.0µin (0.76µm) | - | UL94 V-0 | ||
![]() RVPX-JE216EC2 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | - | - | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46 | - | - | - | - | Backplane | Connector Modules | - | - | - | 30.0µin (0.76µm) | - | - | ||
![]() RVPX-P16SC1 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole, Right Angle | - | Right Angle | Copper Alloy | 10(mohm) | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Through Hole | 7 | -55C to 105C | Tray | 1.8(mm) | 22.31(mm) | Active | Details | Solder | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Solder | Plug, Male Blades | Daughter Card | 112 Position | - | 7 Row | PL | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | 112(POS) | VITA 46, Center | - | - | 16 | 1.5(A) | Daughtercard | Connector Modules | - | Board Guide | 28.68(mm) | 30.0µin (0.76µm) | 18.4(mm) | UL94 V-0 | ||
![]() RVPX-JE216MC2 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Receptacle, Female Blade Sockets | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Backplane | Connector Modules | - | - | - | 30.0µin (0.76µm) | - | - | ||
![]() RVPX-RP116DM1 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole, Right Angle | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Plug, Male Blades | - | 112 Position | - | 7 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Daughtercard | Connector Modules | - | Board Guide | - | 50.0µin (1.27µm) | - | - | ||
![]() RVPX-J16MC2 Amphenol Aerospace | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | Press-Fit | Receptacle, Female Blade Sockets | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46, Center | - | - | 16 | - | Backplane | Connector Modules | - | - | - | 30.0µin (0.76µm) | - | - | ||
![]() RVPX-JE216EC1 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | - | - | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46 | - | - | - | - | Backplane | Connector Modules | - | - | - | 30.0µin (0.76µm) | - | - | ||
![]() RVPX-JE21611M2 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | - | - | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | All | 1.5 A | Gold | Press Fit | - | VITA 46 | - | - | - | - | Backplane | Connector Modules | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() RVPX-PE21614M2 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | - | - | Tray | - | - | Active | Details | - | - | - | -55°C ~ 105°C | - | R-VPX Evolution | - | - | - | - | 144 Position | - | 9 Row | - | 1.5A | 1.8 mm | Straight | - | 1.5 A | Gold | Press Fit | - | VITA 46 | - | - | - | - | - | Connector Modules | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() VP773-10001 Amphenol Aerospace | In Stock | - | - | Nickel | - | Stainless Steel | - | Copper Alloy | - | 1 | - | - | - | - | - | - | - | - | - | - | N | - | Viper | - | - | - | Viper | - | Press-Fit | - | - | 360 Position | - | 9 Row | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | Plugs | Vertical | - | - | - | - | - | ||
![]() VJ679-10008 Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | 1 | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | - | - | Connector Modules | - | - | - | - | - | - | ||
![]() RVPX-P1640M2 Amphenol Aerospace Operations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M55302/170C35Y2 Amphenol Aerospace Operations | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1300V | -65°C ~ 125°C | Bulk | W | Active | Solder | Receptacle, Female Sockets | - | 140 | - | 4 | - | 5A | 0.100" (2.54mm) | - | All | - | - | - | - | - | - | - | 35 | - | Daughtercard | - | - | Mating Guide, Mounting Flange | - | - | - | UL94 V-0 |