- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Service Rating | Shell Sizes | Pbfree Code | Connector Type | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Coupling Type | Shell Plating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20JG35JE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 79#22D | - | G35 | - | - | - | - | - | - | - | M | - | - | - | Female | - | - | - | - | - | - | - | - | Yes | - | - | 79 | - | - | - | - | Socket | - | - | Meets IP67 | - | - | Olive Drab Chromate over Cadmium | ||
![]() MS27496E15F35PC Amphenol Aerospace | 2065 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() MS27468T17F26PC Amphenol Aerospace | 2421 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() MS27466T19F32SD Amphenol Aerospace | 2682 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | ||
![]() D38999/24WD4PN Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() D38999/20KJ61BE Amphenol Aerospace | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 61 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T23F2PD Amphenol Aerospace | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27468T23F2PD | MS27468 | Active | 5.65 | - | No | - | 23 | No | MIL SERIES CONNECTOR | Female | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-362 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 85 | - | compliant | NICKEL PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | Pin | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | - | CRIMP | BAYONET | - | ||
![]() D38999/20JG39JE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 37#20,2#16 | - | G39 | - | - | - | - | - | - | - | I | - | - | - | Female | - | - | - | - | - | - | - | - | Yes | - | - | 39 | - | - | - | - | Socket | - | - | Meets IP67 | - | - | Olive Drab Chromate over Cadmium | ||
![]() D38999/20KJ61AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 61#20 | - | J61 | - | - | - | - | - | Non-Compliant | - | I | - | - | - | Female | - | - | - | - | - | - | - | - | Yes | - | - | 61 | - | - | - | - | Pin | - | - | Meets IP67 | - | - | Passivated | ||
![]() D38999/24KG35SD Amphenol Aerospace | 2892 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 79 | - | - | - | - | Socket | - | - | - | - | - | - | ||
![]() MS27466E15B5PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() MS27496E15F35SA Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | ||
![]() MS27468E23A21PA Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() D38999/25YA35PE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() MS27467E13B22PC Amphenol Aerospace | 2666 |
| - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27467E13B22PC | MS27467 | Active | 5.17 | Non-Compliant | - | - | 13 | - | MIL SERIES CONNECTOR | Male | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22M | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | compliant | CADMIUM PLATED | - | - | MALE | NO | SOLID | Pin | PLUG | CORROSION RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | - | ||
![]() MS27467E13B22PB Amphenol Aerospace | 2549 |
| - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27467E13B22PB | MS27467 | Active | 5.17 | Non-Compliant | - | - | 13 | - | MIL SERIES CONNECTOR | Male | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22M | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | compliant | CADMIUM PLATED | - | - | MALE | NO | SOLID | Pin | PLUG | CORROSION RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | - | ||
![]() D38999/24MG16PE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | Pin | - | - | - | - | - | - | ||
![]() D38999/20JG39HE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 37#20,2#16 | - | G39 | - | - | - | - | - | - | - | I | - | - | - | Female | - | - | - | - | - | - | - | - | Yes | - | - | 39 | - | - | - | - | Pin | - | - | Meets IP67 | - | - | Olive Drab Chromate over Cadmium | ||
![]() MS27466T13B4SD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JH21AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 21#16 | - | H21 | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | Olive Drab Chromate over Cadmium |