- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Polarization | Coupling Type | Contact Finish Termination | Shell Plating | Contact Quantities | Other Description | Plug Diameter-Max | Connector Insert Detail | Back Interface of Connector | Assembly Part Number | Unique Insert Number | Backshell Assembly (Mil Ref) | Fluid Resistence Level | Contact Part Numbers | Military Connector Shell |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27467E17F99SC Amphenol Aerospace | 2037 |
| - | - | - | ALUMINUM ALLOY | - | - | - | 20,16 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27467E17F99SC | MS27467 | 200 °C | -65 °C | Active | 5.17 | Non-Compliant | - | - | 17 | - | - | - | MIL SERIES CONNECTOR | Male | STANDARD: MIL-C 38999, EMI/RFI SHIELDED TYPE | - | YES | - | - | - | Crp Rear Rlse | YES | - | 23 | - | unknown | ELECTROLESS NICKEL | - | - | FEMALE | - | - | Socket | - | ENVIRONMENT RESISTANT | - | CRIMP | C | BAYONET | - | - | 21,2 | Plug, Straight | 1.406 inch | I178 | MIL-C-38999 Ser I,II | MS27467T17F99SC | 17-99 | M85049/49-2-16N, MS27506F16-2 | Partial | M39029/56-351,M39029/56-352 | S315B | ||
![]() D38999/20KH55SE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 55#20 | - | H55 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 55 | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T15B19PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC98AD Amphenol Aerospace | 43 |
| - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 10#20 | - | C98 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KH35SD Amphenol Aerospace | 2558 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26JH35AE Amphenol Aerospace | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T25B37SB Amphenol Aerospace | In Stock | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | MS27656T25B37SB | - | - | - | Active | 5.69 | - | - | - | 25 | - | - | - | MIL SERIES CONNECTOR | - | STANDARD: MIL-DTL-38999, POLARIZED | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | unknown | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC8BE Amphenol Aerospace | 9 |
| - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 8#20 | - | C8 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JH53JE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 53#20 | - | H53 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E11B4PD Amphenol Aerospace | 2377 |
| - | - | CABLE | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E11B4PD | MS27467E | - | - | Active | 5.24 | - | No | - | 11 | e4 | No | - | MIL SERIES CONNECTOR | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/58-363 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | compliant | CADMIUM PLATED | - | - | MALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC4PE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 4#16 | - | C4 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27505E17B55PA Amphenol Aerospace | 2911 |
| - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27505E17B55PA | MS27505 | - | - | Active | 5.15 | - | No | - | 17 | - | No | - | MIL SERIES CONNECTOR | - | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-361 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 55 | - | compliant | CADMIUM PLATED | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JD15HD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 14#20,1#16 | - | D15 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E11B99PC Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | - | - | 20 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27467E11B99PC | MS27467 | 175 °C | -65 °C | Active | 5.17 | - | - | - | 11 | - | - | EAR99 | MIL SERIES CONNECTOR | - | STANDARD: MIL-C 38999, EMI/RFI SHIELDED TYPE | 8536.69.40.20 | YES | - | - | - | Crp Rear Rlse | NO | - | 7 | - | unknown | CADMIUM OVER NICKEL | - | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | C | BAYONET | - | - | 7 | Plug, Straight | 0.984 inch | I709 | MIL-C-38999 Ser I,II | MS27467T11B99PC | 11-99 | M85049/49-2-10W, MS27506B10-2 | Partial | M39029/58-363 | S315B | ||
![]() D38999/24KF35SE Amphenol Aerospace | 2960 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26MG16SE Amphenol Aerospace | 2039 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JD97HD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 8#20,4#16 | - | D97 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JF11BE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 11#16 | - | F11 | - | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KE35AC Amphenol Aerospace | In Stock | - | - | - | CABLE AND PANEL | STAINLESS STEEL | - | NOT SPECIFIED | NOT SPECIFIED | - | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/24KE35AC | - | - | - | Transferred | 5.28 | - | Yes | - | E | - | Yes | EAR99 | MIL SERIES CONNECTOR | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/58360 | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 55 | - | compliant | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KB35BE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 13#22D | - | B35 | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - |