- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Polarization | Coupling Type | Contact Finish Termination | Shell Plating | Contact Quantities | Other Description | Plug Diameter-Max | Connector Insert Detail | Back Interface of Connector | Assembly Part Number | Unique Insert Number | Backshell Assembly (Mil Ref) | Fluid Resistence Level | Contact Part Numbers | Military Connector Shell |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/26KC4PE Amphenol Aerospace | 19 |
| - | - | CABLE | STAINLESS STEEL | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | - | Corsair Electrical Connectors Inc | D38999/26KC4PE | - | - | - | Active | 5.24 | - | - | C | - | - | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | unknown | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | PLUG | CORROSION/ENVIRONMENT/FIRE RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KG75BD Amphenol Aerospace | In Stock | - | - | - | CABLE AND PANEL | STAINLESS STEEL | - | NOT SPECIFIED | NOT SPECIFIED | - | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/24KG75BD | - | - | - | Transferred | 5.28 | Yes | - | G | - | Yes | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/91530 | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JF35HC Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 66#22D | - | F35 | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T21F75SC Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | GOLD OVER NICKEL | COPPER ALLOY | - | ESTERLINE TECHNOLOGIES CORP | - | Esterline Technologies Corporation | MS27468T21F75SC | - | - | - | Active | 5.27 | Yes | - | 21 | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999 | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | compliant | NICKEL | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | - | - | BAYONET | Nickel (Ni) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E15A18PC Amphenol Aerospace | 2076 |
| - | - | CABLE | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E15A18PC | MS27467E | - | - | Active | 5.24 | No | - | 15 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/58-363 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 18 | - | compliant | CADMIUM PLATED | - | MALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24KG75BB Amphenol Aerospace | 9 |
| - | - | CABLE AND PANEL | STAINLESS STEEL | - | NOT SPECIFIED | NOT SPECIFIED | - | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/24KG75BB | - | - | - | Transferred | 5.24 | Yes | - | G | - | Yes | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/91530 | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KA35AD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 6#22D | - | A35 | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E15A18PB Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | - | - | 20 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27467E15A18PB | MS27467 | 150 °C | -65 °C | Active | 5.17 | - | - | 15 | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999, EMI/RFI SHIELDED TYPE | 8536.69.40.20 | YES | - | - | - | Crp Rear Rlse | NO | - | 18 | - | unknown | CADMIUM OVER NICKEL | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | B | BAYONET | - | - | 18 | Plug, Straight | 1.25 inch | I715 | MIL-C-38999 Ser I,II | MS27467T15A18PB | 15-18 | MS27506A14-2 | Partial | M39029/58-363 | S315B | ||
![]() D38999/24KG75PA Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KH55PB Amphenol Aerospace | 2739 |
| - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 55#20 | - | H55 | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T11A5PC Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | - | - | 20 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27467T11A5PC | MS27467 | 150 °C | -65 °C | Active | 5.17 | - | - | 11 | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999, EMI/RFI SHIELDED TYPE | 8536.69.40.20 | YES | - | - | - | Crp Rear Rlse | NO | - | 5 | - | unknown | CADMIUM OVER NICKEL | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | C | BAYONET | - | - | 5 | Plug, Straight | 0.984 inch | I706 | MIL-C-38999 Ser I,II | - | 11-5 | - | Partial | M39029/58-363 | S316B | ||
![]() D38999/20KC35BE Amphenol Aerospace | 21 |
| - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | NOT SPECIFIED | Copper Alloy | 22#22D | SOURIAU INC | C35 | SOURIAU-SUNBANK | D38999/20KC35BE | - | - | - | Transferred | 5.69 | Yes | M | C | - | Yes | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56348 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 22 | Yes | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | Socket | RECEPTACLE | FLUID RESISTANT | Meets IP67 | CRIMP | - | THREADED | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T13B98SC Amphenol Aerospace | 2666 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E9B6SD Amphenol Aerospace | In Stock | - | - | - | PANEL | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27468E9B6SD | MS27468E | - | - | Active | 5.22 | No | - | 9 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/56-349 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 6 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JF11AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 11#16 | - | F11 | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E21F11PC Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | - | - | 12 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27656E21F11PC | MS27656 | 200 °C | -65 °C | Active | 5.16 | - | - | 21 | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999 | 8536.69.40.20 | YES | - | - | - | Crp Rear Rlse | NO | - | 11 | - | unknown | ELECTROLESS NICKEL | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | C | BAYONET | - | - | 11 | Receptacle, Wall Mount, Rear Panel Mounting | 1.625 inch | I729 | MIL-C-38999 Ser I,II | MS27656T21F11PC | 21-11 | M85049/49-2-20N, MS27506F20-2 | Partial | M39029/58-365 | S338B | ||
![]() MS27468E17B6PB Amphenol Aerospace | In Stock | - | - | - | PANEL | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27468E17B6PB | - | - | - | Active | 5.26 | No | - | 17 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/58-365 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 6 | - | compliant | CADMIUM PLATED | - | MALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24MH35BE Amphenol Aerospace | 2664 |
| - | - | CABLE AND PANEL | COMPOSITE | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | TE Connectivity | D38999/24MH35BE | - | - | - | Active | 5.28 | Yes | - | H | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, EMI SHIELDED, POLARIZED | 8536.69.40.20 | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 100 | - | compliant | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JF11HE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 11#16 | - | F11 | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24MH35BD Amphenol Aerospace | 2969 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |