- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Polarization | Coupling Type | Contact Finish Termination | Shell Plating | Contact Quantities | Other Description | Plug Diameter-Max | Connector Insert Detail | Back Interface of Connector | Assembly Part Number | Unique Insert Number | Backshell Assembly (Mil Ref) | Fluid Resistence Level | Contact Part Numbers | Military Connector Shell |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27467E21B39PC Amphenol Aerospace | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | 20,16 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27467E21B39PC | MS27467 | 175 °C | -65 °C | Active | 5.17 | - | - | 21 | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999, EMI/RFI SHIELDED TYPE | 8536.69.40.20 | YES | - | - | - | Crp Rear Rlse | YES | - | 39 | - | unknown | CADMIUM OVER NICKEL | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | C | BAYONET | - | - | 37,2 | Plug, Straight | 1.625 inch | I242 | MIL-C-38999 Ser I,II | MS27467T21B39PC | 21-39 | M85049/49-2-20W, MS27506B20-2 | Partial | M39029/58-363,M39029/58-364 | S315B | ||
![]() D38999/24FJ7AE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Jam Nut - Rear Mount | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 97#22D,2#8(Twinax) | - | J7 | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC98SE Amphenol Aerospace | 24 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 10#20 | - | C98 | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E15F15PB Amphenol Aerospace | 2235 |
| - | - | - | CABLE | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E15F15PB | MS27467E | - | - | Active | 5.25 | No | - | 15 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: M39029/58-363; M39029/58-364 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | compliant | NICKEL | - | MALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E25F43SD Amphenol Aerospace | 2554 |
| - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27468E25F43SD | MS27468 | - | - | Active | 5.18 | No | - | 25 | - | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-351, M39029/56-352 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 43 | - | compliant | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466P19B32PD Amphenol Aerospace | 2635 |
| - | 18 Weeks | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27466P19B32PD | - | - | - | Obsolete | 5.83 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T17B2PD Amphenol Aerospace | In Stock | - | - | - | - | CABLE | ALUMINUM ALLOY | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467T17B2PD | MS27467T | - | - | Active | 5.74 | No | - | 17 | - | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: M39029/58-360; M39029/90-529 | - | YES | NO | NO | NO | - | YES | GENERAL PURPOSE | 39 | - | compliant | CADMIUM PLATED | - | MALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24MH55PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466E17B6SB Amphenol Aerospace | 2503 |
| - | - | - | PANEL | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27466E17B6SB | - | - | - | Active | 5.26 | No | - | 17 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/56-353 | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 6 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KG75PB Amphenol Aerospace | 2982 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468P19B32SD Amphenol Aerospace | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27468P19B32SD | - | - | - | Obsolete | 5.4 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20MF35PE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24MF11PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468P19B32SC Amphenol Aerospace | 2873 |
| - | 18 Weeks | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27468P19B32SC | - | - | - | Obsolete | 5.4 | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T23B55SD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466E17B99SC Amphenol Aerospace | 2123 |
| - | - | - | - | ALUMINUM ALLOY | - | - | - | 20,16 | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27466E17B99SC | MS27466 | 175 °C | -65 °C | Active | 5.14 | - | - | 17 | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999 | 8536.69.40.20 | YES | - | - | - | Crp Rear Rlse | YES | - | 23 | - | unknown | CADMIUM OVER NICKEL | - | FEMALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | C | BAYONET | - | - | 21,2 | Receptacle, Wall Mount | 1.406 inch | I178 | MIL-C-38999 Ser I,II | MS27466T17B99SC | 17-99 | M85049/49-2-16W, MS27506B16-2 | Partial | M39029/56-351,M39029/56-352 | S311B | ||
![]() MS27466T21F11SB Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T23B55PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26MG75PE Amphenol Aerospace | 959 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24JH55SC Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |