- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Coupling Type | Contact Finish Termination | Shell Plating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27656T25F37SD Amphenol Aerospace | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | MS27656T25F37SD | - | Active | 5.69 | - | - | 25 | - | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, POLARIZED | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | unknown | NICKEL PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | - | - | ||
![]() D38999/20MF35JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 66#22D | - | F35 | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Electroless Nickel | ||
![]() MS27467E25A24SC Amphenol Aerospace | 2760 |
| - | - | - | CABLE | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E25A24SC | MS27467E | Active | 5.24 | No | - | 25 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: M39029/56-352; M39029/56-353 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | - | - | CRIMP | BAYONET | GOLD | - | ||
![]() D38999/20JD15JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 14#20,1#16 | - | D15 | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Olive Drab Chromate over Cadmium | ||
![]() D38999/26KH35PE Amphenol Aerospace | 2964 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JD15BE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 14#20,1#16 | - | D15 | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Olive Drab Chromate over Cadmium | ||
![]() MS27468P15A35PC Amphenol Aerospace | 2598 |
| - | 18 Weeks | - | - | - | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27468P15A35PC | - | Obsolete | 5.4 | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KH21SE Amphenol Aerospace | 2786 |
| - | - | - | CABLE | STAINLESS STEEL | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | - | Corsair Electrical Connectors Inc | D38999/26KH21SE | - | Active | 5.28 | - | - | H | - | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 21 | - | unknown | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | PLUG | CORROSION/ENVIRONMENT/FIRE RESISTANT | - | CRIMP | THREADED | - | - | ||
![]() MS27468T21B75PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24JF35SD Amphenol Aerospace | 2292 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E13B8SD Amphenol Aerospace | 2734 |
| - | - | - | PANEL | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27468E13B8SD | MS27468E | Active | 5.22 | No | - | 13 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/56-351 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | BAYONET | GOLD | - | ||
![]() D38999/24KH53PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20MF11SE Amphenol Aerospace | 2012 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 11#16 | - | F11 | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Electroless Nickel | ||
![]() D38999/24MH55SE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467P9B35PA Amphenol Aerospace | 2179 |
| - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27467P9B35PA | - | Obsolete | 5.4 | No | - | 9 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22D | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | OLIVE DRAB CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27466T21B41SC Amphenol Aerospace | 2417 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20MF32SE Amphenol Aerospace | 2006 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 32#20 | - | F32 | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Electroless Nickel | ||
![]() D38999/24KC4SC Amphenol Aerospace | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656T11F5SC Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B43PD Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |