- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Polarization | Coupling Type | Contact Finish Termination | Shell Plating | Contact Quantities | Unique Insert Number |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20KE35BE Amphenol Aerospace | 31 |
| - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 55#22D | - | E35 | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Passivated | - | - | ||
![]() D38999/24KC8SD Amphenol Aerospace | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20WE8JD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | Copper Alloy | 8#16 | - | E8 | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | ||
![]() D38999/20KE35PE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20MF32BE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 32#20 | - | F32 | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Electroless Nickel | - | - | ||
![]() D38999/26JH53PE Amphenol Aerospace | 2884 |
| - | - | CABLE | COMPOSITE | - | NOT SPECIFIED | NOT SPECIFIED | 20 | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/26JH53PE | - | 175 °C | -65 °C | Transferred | 5.77 | No | - | H | - | No | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, POLARIZED, RFI SHIELDED, COMPATIBLE CONTACT: M39029/58363 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 53 | - | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | PLUG | FLUID RESISTANT | - | SOLDER | E | THREADED | - | - | 53 | H53 | ||
![]() D38999/24JH55PE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E25A24SD Amphenol Aerospace | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E25A24SD | MS27467E | - | - | Active | 5.24 | No | - | 25 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: M39029/56-352; M39029/56-353 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | ||
![]() D38999/20JD18HE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 18#20 | - | D18 | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | ||
![]() D38999/26WB4SE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E15B37SD Amphenol Aerospace | 2358 |
| - | - | CABLE | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E15B37SD | MS27467E | - | - | Active | 5.71 | No | - | 15 | e4 | No | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/56-349 | 8536.69.40.20 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | ||
![]() D38999/20JD18JE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 18#20 | - | D18 | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | ||
![]() D38999/26JH53SE Amphenol Aerospace | 2347 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/24JE35SE Amphenol Aerospace | 2993 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JD15AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 14#20,1#16 | - | D15 | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | ||
![]() MS27467E25A24SB Amphenol Aerospace | In Stock | - | - | - | CABLE | ALUMINUM ALLOY | - | - | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27467E25A24SB | MS27467 | - | - | Active | 5.17 | - | - | 25 | - | - | - | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACTS: MS27490-12; MS27490-16 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | ||
![]() MS27468T11F99SB Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B43PC Amphenol Aerospace | 2670 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E25B4SD Amphenol Aerospace | 2367 |
| - | - | PANEL | ALUMINUM ALLOY | - | GOLD | NOT SPECIFIED | - | AMPHENOL CORP | - | Amphenol Corporation | MS27656E25B4SD | MS27656E | - | - | Active | 5.26 | No | - | 25 | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: M39029/56-351; M39029/56-352 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 56 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | ||
![]() D38999/24KC4SE Amphenol Aerospace | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |