- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | Tradename | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Polarization | Coupling Type | Contact Finish Termination | Product Type | Shell Plating | Contact Quantities | Other Description | Plug Diameter-Max | Connector Insert Detail | Back Interface of Connector | Assembly Part Number | Unique Insert Number | Backshell Assembly (Mil Ref) | Fluid Resistence Level | Contact Part Numbers | Military Connector Shell | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27656E13F4PD Amphenol Aerospace | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | 16 | - | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27656E13F4PD | MS27656 | 200 °C | -65 °C | - | Active | 5.16 | - | - | 13 | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999 | 8536.69.40.20 | - | YES | - | - | - | Crp Rear Rlse | NO | - | 4 | - | unknown | ELECTROLESS NICKEL | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | D | BAYONET | - | - | - | 4 | Receptacle, Wall Mount, Rear Panel Mounting | 1.156 inch | I710 | MIL-C-38999 Ser I,II | MS27656T13F4PD | 13-4 | M85049/49-2-12N, MS27506F12-2 | Partial | M39029/58-364 | S338B | - | ||
![]() D38999/20WG41BE Amphenol Aerospace | 2641 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | Amphenol Aerospace | - | Copper Alloy | 41#20 | 1 | - | G41 | Amphenol | - | - | - | - | 88-565837-41T | - | - | - | I | - | 38999 | TV-R | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | Circular MIL Spec Connector | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | ||
![]() MS27468E21B11SC Amphenol Aerospace | In Stock | - | - | - | - | PANEL | ALUMINUM ALLOY | - | - | GOLD | NOT SPECIFIED | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS27468E21B11SC | - | - | - | - | Active | 5.26 | No | - | 21 | - | - | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/56-353 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 11 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25B2SD Amphenol Aerospace | 2950 |
| - | - | - | PANEL | ALUMINUM ALLOY | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS27466T25B2SD | MS27466T | - | - | - | Active | 5.74 | No | - | 25 | - | - | - | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/56-350 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 100 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KE6BB Amphenol Aerospace | 49 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 6#12 | - | - | E6 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E25F19PB Amphenol Aerospace | 2217 |
| - | - | - | PANEL | ALUMINUM ALLOY | - | - | GOLD | NOT SPECIFIED | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS27656E25F19PB | MS27656E | - | - | - | Active | 5.25 | No | - | 25 | - | - | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/58-365 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 19 | - | compliant | NICKEL | - | MALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JD5AE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | Copper Alloy | 5#16 | - | - | D5 | - | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467P15A35SA Amphenol Aerospace | In Stock | - | - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | GOLD | COPPER ALLOY | - | - | ITT CANNON | - | ITT Interconnect Solutions | MS27467P15A35SA | - | - | - | - | Obsolete | 5.42 | No | - | 15 | - | - | e4 | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27490-22D | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | PLUG | ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | CRIMP | - | BAYONET | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JH55HE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | Copper Alloy | 55#20 | - | - | H55 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KH55PC Amphenol Aerospace | 2334 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 55#20 | - | - | H55 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JH55JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | Copper Alloy | 55#20 | - | - | H55 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC35BC Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 22#22D | - | - | C35 | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468T23B2SD Amphenol Aerospace | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27468T23B2SD | MS27468 | - | - | - | Active | 5.65 | No | - | 23 | - | - | - | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/56-350 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 85 | - | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | FEMALE | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2M804-003-01ZNU9-210SA Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL CORP | - | Amphenol Corporation | 2M804-003-01ZNU9-210SA | 2M804-003-01ZNU | - | - | - | Active | 5.63 | Yes | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27468E17B8PD Amphenol Aerospace | In Stock | - | - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AERO-ELECTRIC CONNECTOR INC | - | Aero-Electric Connector Inc | MS27468E17B8PD | MS27468 | - | - | - | Active | 5.17 | No | - | 17 | - | - | - | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999; LOW PROFILE; EMI AND RFI SHIELDED; POLARIZED, COMPATIBLE CONTACT: M39029/58-364 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 8 | - | compliant | CADMIUM PLATED | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | RECEPTACLE | CORROSION/ENVIRONMENT/FLUID/IMMERSION/VIBRATION RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467T15F37SD Amphenol Aerospace | In Stock | - | - | - | - | CABLE | ALUMINUM | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467T15F37SD | MS27467 | - | - | - | Active | 5.65 | No | - | 15 | - | - | - | No | - | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, EMI SHIELDED, COMPATIBLE CONTACT: M39029/56-349 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 37 | - | compliant | ELECTROLESS NICKEL | - | FEMALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KC4PD Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 4#16 | - | - | C4 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FE99HE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | - | Copper Alloy | 21#20,2#16 | - | - | E99 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E13B4SA Amphenol Aerospace | In Stock | - | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | 16 | - | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27656E13B4SA | MS27656 | 175 °C | -65 °C | - | Active | 5.57 | - | - | 13 | - | - | - | - | - | MIL SERIES CONNECTOR | STANDARD: MIL-C 38999 | - | - | YES | - | - | - | Crp Rear Rlse | NO | - | 4 | - | unknown | CADMIUM OVER NICKEL | - | FEMALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | A | BAYONET | - | - | - | 4 | Receptacle, Wall Mount, Rear Panel Mounting | 1.156 inch | I710 | MIL-C-38999 Ser I,II | MS27656T13B4SA | 13-4 | M85049/49-2-12W, MS27506B12-2 | Partial | M39029/56-352 | S338B | - | ||
![]() D38999/20KC4SC Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 4#16 | - | - | C4 | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - |