- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Coupling Type | Contact Finish Termination | Shell Plating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/20KF28PD Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 26#20,2#16 | - | F28 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KF28PE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 26#20,2#16 | - | F28 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() MS27484P16A35SA Amphenol Aerospace | 2717 |
| - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27484P16A35SA | Obsolete | 5.4 | No | - | 16 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-22D, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27484P16A35SB Amphenol Aerospace | 2692 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27484P16A35SB | Obsolete | 5.4 | No | - | 16 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-22D, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27497P14A35SB Amphenol Aerospace | 2144 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27497P14A35SB | Obsolete | 5.41 | No | - | 14 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M22520/2-01, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27497P14A35SC Amphenol Aerospace | 2750 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27497P14A35SC | Obsolete | 5.41 | No | - | 14 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M22520/2-01, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27484P16A35SC Amphenol Aerospace | 2919 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27484P16A35SC | Obsolete | 5.4 | No | - | 16 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-22D, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 55 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27497P14A35SD Amphenol Aerospace | 2382 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27497P14A35SD | Obsolete | 5.41 | No | - | 14 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M22520/2-01, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() D38999/20KD35AE Amphenol Aerospace | 20 |
| - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 37#22D | - | D35 | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20MF35HE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 66#22D | - | F35 | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Electroless Nickel | ||
![]() D38999/20KB5AE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 5#20 | - | B5 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() MS27472P24B35SA Amphenol Aerospace | 2531 |
| - | 8 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27472P24B35SA | Obsolete | 5.42 | No | - | 24 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 128 | - | compliant | CADMIUM | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27472P24B35SB Amphenol Aerospace | In Stock | - | - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27472P24B35SB | Obsolete | 5.42 | No | - | 24 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 128 | - | compliant | CADMIUM | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27484P20F16PA Amphenol Aerospace | In Stock | - | - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27484P20F16PA | Obsolete | 5.4 | No | - | 20 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-16, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | NICKEL PLATED | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27472P24B35SC Amphenol Aerospace | 2696 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27472P24B35SC | Obsolete | 5.4 | No | - | 24 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 128 | - | compliant | CADMIUM | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27484P20F16PC Amphenol Aerospace | 2546 |
| - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27484P20F16PC | Obsolete | 5.4 | No | - | 20 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-16, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | NICKEL PLATED | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() D38999/20JJ24JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 12#16,12#12 | - | J24 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Olive Drab Chromate over Cadmium | ||
![]() MS27497P8F35SD Amphenol Aerospace | 2731 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27497P8F35SD | Obsolete | 5.41 | No | - | 8 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M22520/2-01, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | NICKEL PLATED | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() D38999/20KG75BE Amphenol Aerospace | In Stock | - | - | - | - | CABLE AND PANEL | STAINLESS STEEL | - | NOT SPECIFIED | NOT SPECIFIED | - | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/20KG75BE | Transferred | 5.69 | Yes | - | G | - | Yes | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/91530 | YES | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | compliant | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | CRIMP | THREADED | - | - | ||
![]() D38999/20JJ43JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | Copper Alloy | 23#20,20#16 | - | J43 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Olive Drab Chromate over Cadmium |