- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Service Rating | Shell Sizes | JESD-609 Code | Pbfree Code | Connector Type | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Coupling Type | Contact Finish Termination | Shell Plating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27484P22A35PC Amphenol Aerospace | 2176 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27484P22A35PC | Obsolete | 5.4 | No | - | 22 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22D, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | compliant | CADMIUM PLATED | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() MS27473T8C35PA Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472T16B42SD Amphenol Aerospace | 2233 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2M801-009-02M9-19PC Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T16A55SA Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T12A22PC Amphenol Aerospace | 2030 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T12A22SA Amphenol Aerospace | 2246 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KB5BE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 5#20 | - | B5 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() MS27474P16B26SC Amphenol Aerospace | 2838 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27474P16B26SC | Obsolete | 5.41 | No | - | 16 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-20, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | compliant | CADMIUM PLATED | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() D38999/20KB98HD Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 6#20 | - | B98 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KB98HE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 6#20 | - | B98 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KC4JC Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 4#16 | - | C4 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KC4JD Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 4#16 | - | C4 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KC4JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 4#16 | - | C4 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() MS27497P8F35SA Amphenol Aerospace | 2185 |
| - | 8 Weeks | - | PANEL | ALUMINUM ALLOY | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27497P8F35SA | Obsolete | 5.41 | No | - | 8 | e4 | No | MIL SERIES CONNECTOR | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M22520/2-01, LOW PROFILE | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | NICKEL PLATED | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | BAYONET | Gold (Au) | - | ||
![]() D38999/20KC98HD Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 10#20 | - | C98 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KC98HE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 10#20 | - | C98 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KE6AC Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 6#12 | - | E6 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KE6AD Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 6#12 | - | E6 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated | ||
![]() D38999/20KE6AE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | Copper Alloy | 6#12 | - | E6 | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | Passivated |