- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Shell Material | Insert Material | Number of Terminals | Body Orientation | Brand | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mating Style | MIL Type | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Service Rating | Shell Size / Insert Arrangement | Shell Sizes | Shell Style# | Termination Method | Tradename | Voltage, Rating | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Shell Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Polarization | Coupling Type | Number of Ports | Contact Finish Termination | Family | Product Type | Shell Plating | Contact Quantities | Product | Mounting Angle | Unique Insert Number | Product Category | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27472E10B98PB Amphenol Aerospace | 2666 |
| - | 8 Weeks | - | PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27472E10B98PB | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 10 | - | - | - | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | compliant | CADMIUM | - | - | - | MALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | - | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P20B35SC Amphenol Aerospace | 2637 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P20B35SC | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 20 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-22D, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 79 | - | compliant | CADMIUM PLATED | - | - | - | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JJ19BE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | - | - | - | Copper Alloy | 19#12 | - | J19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | ||
![]() D38999/24KC35BC Amphenol Aerospace | In Stock | - | - | - | - | CABLE AND PANEL | STAINLESS STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/24KC35BC | - | - | - | - | - | - | Transferred | - | - | - | 5.28 | - | Yes | - | - | C | - | - | - | - | - | - | Yes | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/56348 | 8536.69.40.20 | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JJ19JE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | - | - | - | Copper Alloy | 19#12 | - | J19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | ||
![]() MS27473P18F32SD Amphenol Aerospace | 2028 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P18F32SD | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 18 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27491-20, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | compliant | NICKEL PLATED | - | - | - | FEMALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P20A16PC Amphenol Aerospace | 2353 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P20A16PC | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 20 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-16, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | CADMIUM PLATED | - | - | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T18B53PC Amphenol Aerospace | 2061 |
| - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | - | Corsair Electrical Connectors Inc | MS27497T18B53PC | - | - | - | - | - | - | Active | - | - | - | 2.05 | - | - | - | - | 18 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 53 | - | unknown | CADMIUM PLATED | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27497T18B53PD Amphenol Aerospace | 2681 |
| - | - | - | CABLE AND PANEL | ALUMINUM ALLOY | - | - | - | - | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | - | Corsair Electrical Connectors Inc | MS27497T18B53PD | - | - | - | - | - | - | Active | - | - | - | 2.05 | - | - | - | - | 18 | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 53 | - | unknown | CADMIUM PLATED | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KJ46AB Amphenol Aerospace | In Stock | - | - | - | - | CABLE | STEEL | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | 20,16,8C | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/26KJ46AB | - | - | - | - | 200 °C | -65 °C | Transferred | - | - | - | 5.27 | - | Yes | - | - | J | - | - | - | - | - | - | Yes | EAR99 | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, RFI SHIELDED, COMPATIBLE CONTACT: M39029/58363 | 8536.69.40.20 | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 46 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | - | PLUG | FLUID RESISTANT | - | CRIMP | B | THREADED | - | - | - | - | - | 40,4,2 | - | - | J46 | - | - | - | - | ||
![]() D38999/20KJ24AE Amphenol Aerospace | In Stock | - | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | - | - | NOT SPECIFIED | Copper Alloy | 12#16,12#12 | SOURIAU INC | J24 | SOURIAU-SUNBANK | D38999/20KJ24AE | - | - | - | - | - | - | Transferred | - | - | - | 5.69 | - | Yes | I | - | J | - | - | - | - | - | - | Yes | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACTS: M39029/58365; M39029/58364 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 24 | Yes | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | Pin | RECEPTACLE | FLUID RESISTANT | Meets IP67 | CRIMP | - | THREADED | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | ||
![]() MS27466P23F35P Amphenol Aerospace | In Stock | - | - | - | Gold | - | - | - | 100 | Straight | - | 100Signal | - | - | - | - | - | - | - | - | - | Wall | -65C to 200C | - | - | - | 42.87(mm) | Not Required(mm) | No | - | - | - | - | 23-35 | - | - | Crimp | - | 500VDC/400VAC | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(POS) | - | PIN | - | - | - | - | - | - | - | - | - | 1(Port) | - | MS27466 | - | Electroless Nickel | - | - | - | - | - | No | 41.22(mm) | 42.87(mm) | ||
![]() MS27472P14A18SC Amphenol Aerospace | 2768 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27472P14A18SC | - | - | - | - | - | - | Obsolete | - | - | - | 5.4 | - | No | - | - | 14 | - | - | - | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | compliant | CADMIUM | - | - | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | - | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27472P14A18SD Amphenol Aerospace | 2095 |
| - | 18 Weeks | - | PANEL | ALUMINUM ALLOY | - | - | - | - | - | GOLD | COPPER ALLOY | - | ITT CANNON | - | ITT Interconnect Solutions | MS27472P14A18SD | - | - | - | - | - | - | Obsolete | - | - | - | 5.4 | - | No | - | - | 14 | - | - | - | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | compliant | CADMIUM | - | - | - | FEMALE | NO | SOLID | - | RECEPTACLE | ENVIRONMENT RESISTANT | - | CRIMP | - | BAYONET | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P20B16PD Amphenol Aerospace | 2603 |
| - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P20B16PD | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 20 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-16, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | compliant | CADMIUM PLATED | - | - | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P14B35PA Amphenol Aerospace | In Stock | - | - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P14B35PA | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 14 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22D, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | - | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473E8C6S Amphenol Aerospace | In Stock | - | - | - | Gold | - | Aluminum | - | - | - | Amphenol Aerospace | - | - | - | - | - | 08-06 | Amphenol | - | Bayonet | MIL-DTL-38999 II | Cable | - | - | - | - | - | - | - | - | N | - | - | - | 8 | Straight | - | 38999 | - | MS 38999 II | - | - | - | - | - | 6 Position | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | Anodic Coating | - | Plugs | Straight | - | Circular MIL Spec Connector | - | - | - | ||
![]() MS27473P14B35PC Amphenol Aerospace | 2283 |
| - | 8 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P14B35PC | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 14 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22D, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | - | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27473P14B35PD Amphenol Aerospace | In Stock | - | - | 18 Weeks | - | CABLE | ALUMINUM ALLOY | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | ITT CANNON | - | ITT Interconnect Solutions | MS27473P14B35PD | - | - | - | - | - | - | Obsolete | - | - | - | 5.41 | - | No | - | - | 14 | - | - | - | - | - | - | No | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-C-38999, COMPATIBLE CONTACT: MS27493-22D, LOW PROFILE | - | - | YES | NO | NO | NO | NO | GENERAL PURPOSE | 37 | - | compliant | CADMIUM PLATED | - | - | - | MALE | NO | SOLID | - | PLUG | CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT | - | CRIMP | - | BAYONET | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26KJ7PB Amphenol Aerospace | In Stock | - | - | - | - | CABLE | STAINLESS STEEL | - | - | - | - | - | - | - | - | CORSAIR ELECTRICAL CONNECTORS INC | - | Corsair Electrical Connectors Inc | D38999/26KJ7PB | - | - | - | - | - | - | Active | - | - | - | 5.2 | - | - | - | - | J | - | - | - | - | - | - | - | - | MIL SERIES CONNECTOR | - | - | - | STANDARD: MIL-DTL-38999 | - | - | YES | NO | NO | NO | YES | GENERAL PURPOSE | 99 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | NO | SOLID | - | PLUG | CORROSION/ENVIRONMENT/FIRE RESISTANT | - | CRIMP | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - |