- Manufacturer
- Connector Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- Manufacturer Series
- Shell Material
- Rohs Code
Attribute column
Manufacturer
Aerospace Operations Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Insert Material | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | MIL Type | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Service Rating | Shell Sizes | Shell Style# | Tradename | Unit Weight | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Body/Shell Style | Environmental Characteristics | Sealing | Termination Type | Plating | Polarization | Coupling Type | Contact Finish Termination | Product Type | Shell Plating | Contact Quantities | Other Description | Plug Diameter-Max | Product | Connector Insert Detail | Back Interface of Connector | Assembly Part Number | Mounting Angle | Unique Insert Number | Backshell Assembly (Mil Ref) | Fluid Resistence Level | Contact Part Numbers | Military Connector Shell | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24JE99SE Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E11F99SC Amphenol Aerospace | In Stock | - | - | - | CABLE | ALUMINUM | - | - | GOLD | NOT SPECIFIED | - | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS27467E11F99SC | MS27467 | - | - | - | - | - | - | Active | 5.17 | - | No | - | 11 | - | - | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C-38999, EMI SHIELDED, COMPATIBLE CONTACT: M39029/56-351 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 7 | - | compliant | - | ELECTROLESS NICKEL | - | - | FEMALE | NO | SOLID | - | PLUG | - | - | CRIMP | - | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JJ7AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | Copper Alloy | 97#22D,2#8(Twinax) | - | - | - | J7 | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KG16PD-LC Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | Amphenol Aerospace | - | Copper Alloy | 16#16 | 1 | - | - | G16 | Amphenol | - | - | - | MIL-DTL-38999 III | - | - | - | - | - | - | Details | - | II | - | - | 38999 | - | D38999 III | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Without Pin Contacts | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Circular MIL Spec Connector | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | ||
![]() D38999/20KG41AD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | Amphenol Aerospace | - | Copper Alloy | 41#20 | 1 | - | - | G41 | Amphenol | - | - | - | - | - | - | - | - | - | - | Details | - | I | - | - | 38999 | - | D38999 III | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | Circular MIL Spec Connector | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | ||
![]() MS27656E17F6PD Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | 12 | - | - | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27656E17F6PD | MS27656 | - | - | - | 200 °C | -65 °C | - | Active | 5.16 | - | - | - | 17 | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C 38999 | 8536.69.40.20 | - | YES | - | - | - | Crp Rear Rlse | NO | - | 6 | - | unknown | - | ELECTROLESS NICKEL | - | - | MALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | - | D | BAYONET | - | - | - | 6 | Receptacle, Wall Mount, Rear Panel Mounting | 1.406 inch | - | I063 | MIL-C-38999 Ser I,II | MS27656T17F6PD | - | 17-6 | M85049/49-2-16N, MS27506F16-2 | Partial | M39029/58-365 | S338B | - | ||
![]() D38999/20KG41AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | Amphenol Aerospace | NOT SPECIFIED | Copper Alloy | 41#20 | 1 | - | SOURIAU INC | G41 | Amphenol | D38999/20KG41AE | - | - | MIL-DTL-38999 III | Panel | - | - | 10-565887-41R | Transferred | 5.69 | Details | Yes | I | 21 | Wall Mount | 38999 | - | TV-K | - | Yes | - | MIL SERIES CONNECTOR | - | 41 Position | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/58363 | - | Circular Connectors | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 41 | Yes | compliant | 7.5 A | - | Crimp | MULTIPLE MATING PARTS AVAILABLE | Without Pin Contacts | YES | SOLID | Pin | RECEPTACLE | FLUID RESISTANT | Meets IP67 | CRIMP | - | - | THREADED | - | Circular MIL Spec Connector | Passivated | - | - | - | Receptacles | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | ||
![]() D38999/20KE6PE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 6#12 | - | - | - | E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20JD5HE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Composite | Hard Dielectric | - | - | Copper Alloy | 5#16 | - | - | - | D5 | - | - | - | - | - | - | - | - | - | - | - | - | - | II | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2M805-002-16Z118-55PA Amphenol Aerospace | In Stock | - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | - | 18-55 | - | - | - | - | MIL-DTL-38999 | Cable | - | - | - | - | - | - | - | - | 18 | Plug | - | - | - | - | - | - | - | - | 55 Position | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | 5 A | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | Passivated | - | - | - | Plugs | - | - | - | Straight | - | - | - | - | - | - | ||
![]() D38999/20KE6SE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 6#12 | - | - | - | E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KF32AC Amphenol Aerospace | In Stock | - | - | - | CABLE AND PANEL | STAINLESS STEEL | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | SOURIAU INC | - | SOURIAU-SUNBANK | D38999/20KF32AC | - | - | - | - | - | - | - | Transferred | 5.69 | - | Yes | - | F | - | - | - | - | - | Yes | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, POLARIZED, COMPATIBLE CONTACT: M39029/58363 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 32 | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | SOLID | - | RECEPTACLE | FLUID RESISTANT | - | CRIMP | - | - | THREADED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KF32AE Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 32#20 | - | - | - | F32 | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20KF32BD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Stainless Steel | Hard Dielectric | - | - | Copper Alloy | 32#20 | - | - | - | F32 | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10-553974-09G Amphenol Aerospace | In Stock | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | 1 | 38999 Series III TV | - | - | Amphenol | - | - | - | MIL-DTL-38999 III | - | - | - | - | - | - | N | - | - | - | - | - | 0.369883 oz | - | - | - | - | - | Dummy Stowage Receptacle | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | Circular MIL Spec Tools, Hardware & Accessories | ||
![]() D38999/20FA35HD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | - | Copper Alloy | 6#22D | - | - | - | A35 | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Pin | - | - | Meets IP67 | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D38999/20FA35JD Amphenol Aerospace | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | Aluminum Alloy | Hard Dielectric | - | - | Copper Alloy | 6#22D | - | - | - | A35 | - | - | - | - | - | - | - | - | - | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27656E25F24SD Amphenol Aerospace | In Stock | - | - | - | - | ALUMINUM ALLOY | - | - | - | - | 16,12 | - | - | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | MS27656E25F24SD | MS27656 | - | - | - | 200 °C | -65 °C | - | Active | 5.16 | - | - | - | 25 | - | - | - | - | - | - | EAR99 | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-C 38999 | 8536.69.40.20 | - | YES | - | - | - | Crp Rear Rlse | YES | - | 24 | - | unknown | - | ELECTROLESS NICKEL | - | - | FEMALE | - | - | - | - | ENVIRONMENT RESISTANT | - | CRIMP | - | D | BAYONET | - | - | - | 12,12 | Receptacle, Wall Mount, Rear Panel Mounting | 1.875 inch | - | I191 | MIL-C-38999 Ser I,II | MS27656T25F24SD | - | 25-24 | M85049/49-2-24N, MS27506F24-2 | Partial | M39029/56-352,M39029/56-353 | S338B | - | ||
![]() MS27466E15B15PB Amphenol Aerospace | In Stock | - | - | - | PANEL | ALUMINUM ALLOY | - | - | GOLD | NOT SPECIFIED | - | - | - | AMPHENOL CORP | - | Amphenol Corporation | MS27466E15B15PB | MS27466E | - | - | - | - | - | - | Active | 5.25 | - | No | - | 15 | - | - | - | - | e4 | No | - | MIL SERIES CONNECTOR | - | - | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACTS: M39029/58-363; M39029/58-364 | - | - | YES | NO | NO | NO | - | NO | GENERAL PURPOSE | 15 | - | compliant | - | CADMIUM PLATED | - | - | MALE | NO | SOLID | - | RECEPTACLE | - | - | CRIMP | - | - | BAYONET | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27466T25F61PC Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | - | Amphenol Aerospace | - | - | - | 1 | - | - | 25-61 | Amphenol | - | - | Bayonet | MIL-DTL-38999 I | Panel | - | - | 91-542609-61W | - | - | Details | - | - | 25 | Wall Mount | 38999 | - | D38999 III | - | - | - | - | - | 61 Position | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | Nickel | - | - | - | Receptacles | - | - | - | Straight | - | - | - | - | - | Circular MIL Spec Connector |