- Product
- Series
- Contact Gender
- Shell Sizes
- Shell Material
- Shell Style#
- Insert Arrangement
- RoHS
- Termination Style
- Number of Positions
- Mounting Angle
- Mounting Styles
Attribute column
Manufacturer
Aerospace Operations Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Shell Material | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insert Arrangement | Mating Style | MIL Type | Mounting Styles | RoHS | Shell Sizes | Shell Style# | Shipping Restrictions | Tradename | Voltage, Rating | Series | Termination | Connector Type | Number of Positions | Current Rating | Military Standard | Termination Style | Contact Gender | Wire Gauge | Plating | Shell Plating | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TV06RW-11-5SN Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | - | 11-5 | Self Locking | - | Free Hanging | N | 11 | Straight | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | Crimp | - | 5 Position | 7.5 A | MIL-DTL-38999 | Crimp | Socket (Female) | - | Cadmium | Olive Drab Cadmium | Plugs | Straight | ||
![]() LJTPQ00RT-25-20PC(023)-LC Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | 25-20 | - | MIL-DTL-38999 | - | N | 25 | Wall Mount | Export outside of USA is prohibited.More Info | 38999 | - | LJT | - | - | 30 Position | - | - | - | Pin (Male) | - | - | Electroless Nickel | Receptacles | - | ||
![]() TVS01RF-25-11P-LC Amphenol Aerospace | In Stock | - | - | - | - | Aluminum | - | - | 25-11 | Threaded | - | Cable | N | 25 | In-Line | Export outside of USA is prohibited.More Info | 38999 | - | TV 38999 III | - | - | 11 Position | 7.5 A, 33 A | - | Crimp | Pin (Male) | - | - | Nickel | Receptacles | Straight | ||
![]() LJT01RE-25-11S(SR)-LC Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | 25-11 | - | MIL-DTL-38999 | - | N | 25 | In-Line | Export outside of USA is prohibited.More Info | 38999 | - | LJT | - | - | 11 Position | - | - | - | Socket (Female) | - | - | - | Receptacles | - | ||
![]() TVS01RF-25-11PA-LC Amphenol Aerospace | In Stock | - | - | - | - | Aluminum | - | - | 25-11 | Threaded | - | Cable | N | 25 | In-Line | Export outside of USA is prohibited.More Info | 38999 | - | TV 38999 III | - | - | 11 Position | 7.5 A, 33 A | - | Crimp | Pin (Male) | - | - | Nickel | Receptacles | Straight | ||
![]() M83723/86R10056-LC Amphenol Aerospace | In Stock | - | - | - | - | - | - | 1 | - | - | - | Cable | Details | - | Straight | - | - | - | Matrix 83723 III | - | Plug | - | - | - | - | - | - | - | - | Plugs | - | ||
![]() TVP00RS-23-151P-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Nickel | Receptacles | Straight | ||
![]() TV07RW-23-151PB-P35AD Amphenol Aerospace | In Stock | - | - | Gold | 23 | Aluminum | Copper Alloy | 1 | 23-15 | Self Locking | - | Panel | N | 23 | Jam Nut | - | HD38999 | - | TV 38999 III | - | - | - | - | - | Crimp | Pin (Male) | - | - | Olive Drab Cadmium | Receptacles | Straight | ||
![]() TVP00RK-23-151PC-P15AD Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Without Pin Contacts | 28 AWG to 22 AWG | - | - | Receptacles | Straight | ||
![]() TV07DT-23-151PA-P15 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | 23-151 | Self Locking | - | Panel | Details | 23 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | - | - | - | Receptacles | Straight | ||
![]() TV07RK-23-151PA-P35AD Amphenol Aerospace | In Stock | - | - | Gold | 23 | Stainless Steel | Copper Alloy | 1 | 23-151 | Self Locking | - | Panel | Details | 23 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | - | - | - | Receptacles | Straight | ||
![]() MS3452LS36-5S-LC Amphenol Aerospace | In Stock | - | - | - | - | Stainless Steel | - | 1 | 36-05 | Threaded | MIL-DTL-5015 | Panel | N | 36 | Box Mount | - | 26482 | - | Matrix 26482 II | - | - | 4 Position | - | - | Crimp | Without Socket Contacts | - | - | - | Receptacles | Straight | ||
![]() TVP00RK-23-151PC-P35AD Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Without Pin Contacts | 28 AWG to 22 AWG | - | - | Receptacles | Straight | ||
![]() TV07DT-19-88SB-S25 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | 19-88 | Self Locking | - | Panel | Details | 19 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 88 Position | 5 A | - | Crimp | Socket (Female) | - | - | - | Receptacles | Straight | ||
![]() TV07DT-23-151PB-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | 23-151 | Self Locking | - | Panel | Details | 23 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | - | - | - | Receptacles | Straight | ||
![]() TV07DZ-23-151PC-P1AD Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum | Copper Alloy | 1 | 23-151 | Self Locking | - | Panel | Details | 23 | Jam Nut | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | - | - | Black Zinc Nickel | Receptacles | Straight | ||
![]() TVP00RL-25-24SB-LC Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-24 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | - | 24 Position | 13 A, 23 A | - | Crimp | Without Socket Contacts | 20 AWG to 16 AWG, 14 AWG to 12 AWG | - | Nickel | Receptacles | Straight | ||
![]() TVP00RF-23-151PB-P1 Amphenol Aerospace | In Stock | - | - | Gold | - | Aluminum Alloy | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Electroless Nickel | Receptacles | Straight | ||
![]() TVP00RL-25-43JB-LC Amphenol Aerospace | In Stock | - | - | Gold | - | Stainless Steel | Copper Alloy | 1 | 25-43 | Threaded | MIL-DTL-38999 III | Panel | Details | 25 | Wall Mount | - | 38999 | 600 VAC, 850 VDC | TV 38999 III | - | - | 43 Position | 7.5 A, 13 A | - | Crimp | Without Socket Contacts | 24 AWG to 20 AWG, 20 AWG to 16 AWG | - | Nickel | Receptacles | Straight | ||
![]() TVP00RL-23-151P-P1 Amphenol Aerospace | In Stock | - | - | Gold | 23 | Stainless Steel | Copper Alloy | 1 | 23-151 | Threaded | MIL-DTL-38999 III | Panel | Details | 23 | Wall Mount | - | HD38999 | 300 VAC, 450 VDC | TV 38999 III | - | - | 151 Position | 5 A | - | Crimp | Pin (Male) | 28 AWG to 22 AWG | - | Nickel | Receptacles | Straight |