- Product
- Series
- Contact Gender
- Shell Sizes
- Shell Material
- Shell Style#
- Insert Arrangement
- RoHS
- Termination Style
- Number of Positions
- Mounting Angle
- Mounting Styles
Attribute column
Manufacturer
Aerospace Operations Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Shell Material | Body Material | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Military Standard | Shell Finish | Shell Size - Insert | Number of Contacts | Mating Information | Contact Gender | Empty Shell | Backshell Type | Contact Style | Environmental Characteristics | Max Current Rating | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Shell Size, MIL | Wire/Cable Gauge | Cable Opening | Features | Length | Contact Finish Thickness - Mating | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24WJ35PD Amphenol Aerospace Operations | 2260 |
| Datasheet | 16 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2006 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 128 | Olive Drab | Aerospace, Aviation, Military | Receptacle | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 128 | D | Shielded | Environment Resistant | 55.58mm | - | 5A | MIL-DTL-38999 | Olive Drab Cadmium | 25-35 | - | MULTIPLE MATING PARTS AVAILABLE | Male | NO | - | Pin | CORROSION/ENVIRONMENT/MOISTURE RESISTANT | - | Cadmium, Chromate | - | - | - | J | - | - | - | 31.9mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3456L20-27P Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | 16 | Aluminum | - | Gold | Copper Alloy | 2kV | -55°C~200°C | Bulk | 2006 | Military, MIL-DTL-5015 | - | - | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 14 (Power) | Silver | Automotive, Military | - | STANDARD: MIL-C-5015, COMPATIBLE CONTACT: M39029/29-212 | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | - | N (Normal) | Unshielded | Fluid Resistant | - | - | 13A | MIL-DTL-5015 | Electroless Nickel | 20-27 | 14 | MULTIPLE MATING PARTS AVAILABLE | Male | NO | SOLID | - | - | 13A | Electroless Nickel | 16 AWG | 20 AWG | - | - | - | - | Coupling Nut | 53.98mm | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | Fluid Resistant | ||
![]() MS27472T8F98SA Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | - | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | - | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 3 | Silver | Aviation, Military | Female | - | - | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 3 | A | Unshielded | Environment Resistant | - | - | 7.5A | - | Electroless Nickel | 8-98 | - | - | - | NO | SOLID | Socket | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27505E15B35PA Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2006 | Military, MIL-DTL-38999 Series I, LJT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 37 | Olive Drab | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 37 | A | Unshielded | Environment Resistant | 30.96mm | - | 5A | MIL-DTL-38999 | Olive Drab Cadmium over Nickel | 15-35 | - | - | Male | NO | SOLID | Pin | - | - | Cadmium | - | - | - | - | - | - | Shielded | 25.98mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27508E14B15SD Amphenol Aerospace Operations | 2970 |
| Datasheet | 16 Weeks | - | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 15 | Olive Drab | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | D | Unshielded | Environment Resistant | - | - | 13A | MIL-DTL-38999 | Olive Drab Cadmium over Nickel | 14-15 | - | - | Female | NO | - | Socket | - | - | - | - | - | Cadmium | - | - | - | - | - | 50.0μin 1.27μm | No | Unknown | Non-RoHS Compliant | Environment Resistant | ||
![]() MS3452W14-3S Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | Silver | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum | - | Gold | Copper Alloy | - | -55°C~175°C | Bulk | 2006 | Military, MIL-DTL-5015 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle, Female Sockets | 1 (Power) | Olive Drab | Automotive, Military | Female | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | 46A | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | - | Olive Drab Cadmium | 14-3 | 1 | MULTIPLE MATING PARTS AVAILABLE | - | NO | SOLID | - | ENVIRONMENT/FLUID/IMMERSION RESISTANT | - | - | - | - | - | - | - | 0.875 (22.22mm) | - | - | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | Fluid Resistant | ||
![]() D38999/24FB35SC Amphenol Aerospace Operations | 2538 |
| Datasheet | 16 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | - | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle, Female Sockets | 13 | Silver | Aerospace, Aviation, Military | Receptacle | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | C | Shielded | Environment Resistant | 31.75mm | - | 5A | MIL-DTL-38999 | Electroless Nickel | 11-35 | - | - | Female | YES | SOLID | Socket | ENVIRONMENT/MOISTURE RESISTANT | - | Electroless Nickel | - | - | - | B | - | - | - | 31.72mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() D38999/24WJ8SE Amphenol Aerospace Operations | 522 |
| Datasheet | 16 Weeks | - | Bulkhead, Front Side Nut, Jam Nut, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Aluminum | - | Gold | Copper Alloy | - | -65°C~175°C | Bulk | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 8 (Twinax) | Olive Drab | Aerospace, Aviation, Military | - | - | - | Threaded | YES | NO | NO | NO | NO | - | - | - | E | Shielded | Environment Resistant | 55.58mm | - | 46A | MIL-DTL-38999 | Olive Drab Cadmium | 25-8 | 8 | - | Female | NO | SOLID | - | - | - | Cadmium, Chromate | - | - | - | J | 8 AWG | - | - | 31.9mm | 50.0μin 1.27μm | No | - | Non-RoHS Compliant | Environment Resistant | ||
![]() D38999/26KJ4PN Amphenol Aerospace Operations | 2888 |
| Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Stainless Steel | Metal, Stainless Steel | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | no | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 56 | - | Aerospace, Aviation, Military | - | - | - | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 56 | N (Normal) | Shielded | Environment Resistant | - | - | 13A | MIL-DTL-38999 | Passivated | 25-4 | - | MULTIPLE MATING PARTS AVAILABLE | Male | NO | SOLID | Pin | CORROSION/ENVIRONMENT/FIRE/MOISTURE RESISTANT | - | Stainless Steel | - | - | - | J | - | - | Coupling Nut, Firewall Usage | 31.34mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27656E21B39P Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2006 | Military, MIL-DTL-38999 Series I, LJT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 39 | Olive Drab | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 39 | N (Normal) | Unshielded | Environment Resistant | - | - | 13A | MIL-DTL-38999 | Olive Drab Cadmium over Nickel | 21-39 | - | - | Male | NO | SOLID | Pin | - | - | Cadmium | - | - | - | - | - | - | Shielded | - | 50.0μin 1.27μm | No | Unknown | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27472E10F5S Amphenol Aerospace Operations | 2395 |
| Datasheet | 16 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Female Sockets | 5 | Silver | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | N (Normal) | Unshielded | Environment Resistant | 23.82mm | - | 7.5A | - | Electroless Nickel | 10-5 | - | - | - | NO | SOLID | Socket | - | - | Electroless Nickel | - | - | - | - | - | - | - | 23.54mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27472T12B35P Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 22 | Olive Drab | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | N (Normal) | Unshielded | Environment Resistant | 26.18mm | - | 5A | MIL-DTL-38999 | Olive Drab Cadmium over Nickel | 12-35 | - | - | Male | NO | SOLID | Pin | - | - | Cadmium | - | - | - | - | - | - | - | 22.35mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() D38999/26WE6PB Amphenol Aerospace Operations | 2176 |
| Datasheet | 16 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2006 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | no | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 6 | Olive Drab | Aerospace, Aviation, Military | - | - | - | Threaded | YES | NO | NO | NO | NO | - | - | 6 | B | Shielded | Environment Resistant | - | - | 23A | MIL-DTL-38999 | Olive Drab Cadmium | 17-6 | - | - | Male | NO | SOLID | Pin | - | - | Cadmium, Chromate | - | - | Cadmium | E | - | - | Coupling Nut | 31.34mm | 50.0μin 1.27μm | No | Unknown | Non-RoHS Compliant | - | ||
![]() MS27472E16F8P Amphenol Aerospace Operations | 2548 |
| Datasheet | 16 Weeks | - | Flanges, Panel, Wall | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 8 | Silver | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | N (Normal) | Unshielded | Environment Resistant | - | - | 13A | MIL-DTL-38999 | Electroless Nickel | 16-8 | - | - | Male | NO | SOLID | Pin | - | - | Passivated, Steel | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | No | Unknown | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27484T22B55PD Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | - | no | Active | 1 (Unlimited) | Crimp | - | Plug, Male Pins | 55 | Olive Drab | Aviation, Marine, Military | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | D | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium over Nickel | 22-55 | - | - | - | NO | - | Pin | - | - | Cadmium | - | - | - | - | - | - | Coupling Nut, Ground | 22.63mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | - | ||
![]() MS3452L24-2P Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Aluminum | - | Gold | Copper Alloy | - | -55°C~200°C | Bulk | 2006 | Military, MIL-DTL-5015 | - | - | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 7 (Power) | Silver | Automotive, Military | Female | - | - | Threaded | - | - | - | - | - | - | - | - | N (Normal) | Unshielded | Fluid Resistant | - | unknown | 23A | - | Electroless Nickel | 24-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.437 (36.50mm) | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Fluid Resistant | ||
![]() D38999/20JB99SB Amphenol Aerospace Operations | In Stock | - | Datasheet | 12 Weeks | - | Flanges, Panel | Panel Mount | Flange | - | Composite | - | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2001 | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | e4 | no | Active | 1 (Unlimited) | Crimp | EAR99 | Receptacle, Female Sockets | 7 | Olive Drab | Aviation, Marine, Military | Female | - | 8536.69.40.20 | Threaded | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 11-99 | - | - | - | NO | SOLID | Socket | CORROSION RESISTANT | - | - | - | - | - | B | - | - | - | - | 50.0μin 1.27μm | - | - | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27484P12F98S Amphenol Aerospace Operations | 2562 |
| Datasheet | 16 Weeks | - | Cable | Free Hanging (In-Line) | - | - | Aluminum Alloy | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | - | no | Active | - | Crimp | - | Plug, Female Sockets | 10 | Silver | Aviation, Marine, Military | Male | STANDARD: MIL-DTL-38999, COMPATIBLE CONTACT: M39029/57-357 | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | N (Normal) | Shielded | - | - | - | - | - | Electroless Nickel | 12-98 | - | - | - | NO | SOLID | Socket | - | - | Electroless Nickel | - | - | - | - | - | - | Coupling Nut, Ground | 25.4mm | 50.0μin 1.27μm | No | Unknown | ROHS3 Compliant | - | ||
![]() MS27499E12B98P Amphenol Aerospace Operations | 2798 |
| Datasheet | 16 Weeks | - | Box, Flanges, Panel | Panel Mount | Flange | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~200°C | Bulk | 2006 | Military, MIL-DTL-38999 Series II, JT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Receptacle, Male Pins | 10 | Olive Drab | Aviation, Military | Receptacle | - | - | Bayonet Lock | YES | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | N (Normal) | Unshielded | Environment Resistant | 26.18mm | - | 7.5A | MIL-DTL-38999 | Olive Drab Cadmium over Nickel | 12-98 | - | - | Male | NO | SOLID | Pin | - | - | Cadmium | - | - | - | - | - | - | - | 16.91mm | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant | ||
![]() MS27467T19B32SA Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Aluminum | Aluminium | Gold | Copper Alloy | - | -65°C~175°C | Bulk | 2006 | Military, MIL-DTL-38999 Series I, LJT | e4 | no | Active | 1 (Unlimited) | Crimp | - | Plug, Female Sockets | 32 | Olive Drab | Aviation, Military | Male | - | - | Bayonet Lock | YES | NO | NO | NO | NO | - | - | 32 | A | Shielded | Environment Resistant | - | - | 7.5A | MIL-DTL-38999 | Olive Drab Cadmium over Nickel | 19-32 | - | - | Female | NO | SOLID | Socket | - | - | Cadmium | - | - | - | - | - | - | Coupling Nut | - | 50.0μin 1.27μm | No | No SVHC | Non-RoHS Compliant | Environment Resistant |