- Product
- Series
- MIL Type
- Tradename
- Part # Aliases
- Contact Gender
- Mounting Styles
- Connector Type
- Mounting Type
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
Attribute column
Manufacturer
Aerospace Operations Pluggable Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | Insulation Resistance | Termination Type | Connector Style | Contact Finish Termination | Contact Layout, Typical | Number of Columns | Connector Usage | Product | Mounting Angle | Features | Connector Shell Size | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MB2-022P (722) Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-55302 | - | - | - | - | - | 10-503472-022 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mother Board Connectors | - | - | - | - | - | - | ||
![]() MB4-088P (722) Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-55302 | - | - | - | - | - | 10-503474-088 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mother Board Connectors | - | - | - | - | - | - | ||
![]() MB3-093P (722) Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-55302 | - | - | - | - | - | 10-503473-093 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mother Board Connectors | - | - | - | - | - | - | ||
![]() MB2-126P (722) Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-55302 | - | - | - | - | - | 10-503472-126 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mother Board Connectors | - | - | - | - | - | - | ||
![]() IO4-112P (721) Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-55302 | - | - | - | - | - | 10-503454-112 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | ||
![]() MB3-255P (722) Amphenol Aerospace | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-55302 | - | - | - | - | - | 10-503473-255 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mother Board Connectors | - | - | - | - | - | - | ||
![]() MB4-220P(723) Amphenol Aerospace | In Stock | - | - | 8 Weeks | - | - | BOARD | - | - | TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL CORP | MB4-220P-(723) | MB | - | - | MIL-DTL-55302 | - | STRAIGHT | 4 | - | ROHS COMPLIANT | 10-503494-220 | Active | - | - | 5.64 | - | Yes | - | 55302 | - | - | - | Brush 55302 | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 220 | - | 2.54 mm | - | unknown | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | SOLDER | - | TIN OVER NICKEL | - | - | - | Mother Board Connectors | - | - | - | - | - | - | ||
![]() IO2-020P (700) Amphenol Aerospace | In Stock | - | - | - | Gold | - | - | Thermoplastic (TP) | - | - | - | - | - | - | + 125 C | - | MIL-DTL-55302 | - 65 C | Cable | - | - | - | 10-503512-020 | - | - | - | - | - | - | - | 55302 | - | - | - | Brush 55302 | - | - | - | - | 20 Position | - | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | Solder | - | - | Socket (Female) | 5 GOhms | - | - | - | - | - | - | I/O Connectors | Straight | - | - | - | - | - | ||
![]() HDB-M4-060M245X Amphenol Aerospace | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | - | - | + 125 C | - | MIL-DTL-55302 | - 55 C | Panel | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HDB-M4 | - | - | - | - | 60 Position | - | 4 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Through Hole | - | - | Socket (Female) | 5 GOhms | - | - | - | - | - | - | I/O Connectors | Straight | - | - | - | - | - | ||
![]() HDB-D4-120M012X Amphenol Aerospace | In Stock | - | - | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | - | GOLD (50) OVER NICKEL | Beryllium Copper | AMPHENOL CORP | HDB-D4-120M012X | - | + 125 C | - | MIL-DTL-55302 | - 55 C | RIGHT ANGLE | 4 | - | - | - | Active | - | - | 5.44 | Details | - | - | - | - | - | - | HDB-D4 | e4 | - | EAR99 | BOARD CONNECTOR | 120 Position | - | 4 Row | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 120 | - | 0.07 mm | - | unknown | 2 A | - | Through Hole | - | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | SOLDER | - | GOLD (300) OVER NICKEL (50) | - | - | - | I/O Connectors | Right Angle | - | - | - | - | - | ||
![]() HDB-M4-040M225X Amphenol Aerospace | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | - | - | + 125 C | - | MIL-DTL-55302 | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HDB-M4 | - | - | - | - | 40 Position | - | 4 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Through Hole | - | - | Pin (Male) | 5 GOhms | - | - | - | - | - | - | I/O Connectors | Straight | - | - | - | - | - | ||
![]() HDB-D4-080M012X Amphenol Aerospace | In Stock | - | - | - | Gold | - | BOARD | Liquid Crystal Polymer (LCP) | - | GOLD (50) OVER NICKEL | Beryllium Copper | AMPHENOL CORP | HDB-D4-080M012X | - | + 125 C | - | MIL-DTL-55302 | - 55 C | RIGHT ANGLE | 4 | - | - | - | Active | - | - | 5.44 | Details | - | Rectangular Mil Spec Connectors 80 Pin DaughterBoard PCB RA .016 Dia Gold | - | - | - | - | HDB-D4 | e4 | - | - | BOARD CONNECTOR | 80 Position | - | 4 Row | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 80 | - | 0.07 mm | - | unknown | 2 A | - | Through Hole | - | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | SOLDER | - | GOLD (300) OVER NICKEL (50) | - | - | - | I/O Connectors | Right Angle | - | - | - | - | - | ||
![]() HDB-M4-060M225X Amphenol Aerospace | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | - | - | + 125 C | - | MIL-DTL-55302 | - 55 C | Panel | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HDB-M4 | - | - | - | - | 60 Position | - | 4 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Through Hole | - | - | Socket (Female) | 5 GOhms | - | - | - | - | - | - | I/O Connectors | Straight | - | - | - | - | - | ||
![]() HDB-M4-040M242X Amphenol Aerospace | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | - | - | + 125 C | - | MIL-DTL-55302 | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HDB-M4 | - | - | - | - | 40 Position | - | 4 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Through Hole | - | - | Pin (Male) | 5 GOhms | - | - | - | - | - | - | I/O Connectors | Straight | - | - | - | - | - | ||
![]() HDB-D4-080M035X Amphenol Aerospace | In Stock | - | - | - | Tin | - | BOARD | Liquid Crystal Polymer (LCP) | - | GOLD (50) OVER NICKEL | Beryllium Copper | AMPHENOL CORP | HDB-D4-080M035X | - | + 125 C | - | MIL-DTL-55302 | - 55 C | RIGHT ANGLE | 4 | - | ROHS COMPLIANT | - | Active | - | - | 5.44 | Details | - | - | - | - | - | - | HDB-D4 | e3 | - | EAR99 | BOARD CONNECTOR | 80 Position | - | 4 Row | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 80 | - | 0.07 mm | - | unknown | 2 A | - | Through Hole | - | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | SOLDER | - | MATTE TIN (100) OVER NICKEL (100) | - | - | - | I/O Connectors | Right Angle | - | - | - | - | - | ||
![]() HDB-D4-060M032X Amphenol Aerospace | In Stock | - | - | - | Gold | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | HDB-D4 | - | Beryllium Copper | - | - | - | + 125 C | Amphenol Aerospace Operations | MIL-DTL-55302 | - 55 C | - | - | Bag | - | - | - | - | Active | - | Details | - | - | - | - | -65°C ~ 125°C | - | HDB-D4 | - | Solder | - | Receptacle, Female Sockets | 60 Position | Black | 4 Row | Header | - | - | - | - | - | - | - | 2A | 0.070 (1.78mm) | - | - | - | All | - | 2 A | Gold | Through Hole | - | - | Socket (Female) | 5 GOhms | - | High Density (HDC, HDI, HPC) | - | - | 10 | Daughtercard | I/O Connectors | Right Angle | Jackscrew | - | 30.0µin (0.76µm) | - | - | ||
![]() HDB-M4-120M225X Amphenol Aerospace | In Stock | - | - | - | Tin | - | - | Liquid Crystal Polymer (LCP) | - | - | Beryllium Copper | - | - | - | + 125 C | - | MIL-DTL-55302 | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | HDB-M4 | - | - | - | - | 120 Position | - | 4 Row | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Through Hole | - | - | Pin (Male) | 5 GOhms | - | - | - | - | - | - | I/O Connectors | Straight | - | - | - | - | - | ||
![]() HDB-D4-120M015X Amphenol Aerospace | In Stock | - | - | - | Tin | - | BOARD | Liquid Crystal Polymer (LCP) | - | GOLD (50) OVER NICKEL | Beryllium Copper | AMPHENOL CORP | HDB-D4-120M015X | - | + 125 C | - | MIL-DTL-55302 | - 55 C | Panel | 4 | - | ROHS COMPLIANT | - | Active | - | - | 4.84 | Details | - | - | - | - | - | - | HDB-D4 | e3 | - | EAR99 | BOARD CONNECTOR | 120 Position | - | 4 Row | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 120 | - | 0.07 mm | - | unknown | 2 A | - | Through Hole | - | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | SOLDER | - | MATTE TIN (100) OVER NICKEL (100) | - | - | - | I/O Connectors | Right Angle | - | - | - | - | - | ||
![]() HDB-D4-120M032X Amphenol Aerospace | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | HDB-D4 | GOLD (50) OVER NICKEL | Beryllium Copper | AMPHENOL CORP | HDB-D4-120M032X | - | + 125 C | Amphenol Aerospace Operations | MIL-DTL-55302 | - 55 C | RIGHT ANGLE | 4 | Bag | - | - | Active | - | Active | 5.44 | Details | - | - | - | - | -65°C ~ 125°C | Bulk | HDB-D4 | e4 | Solder | EAR99 | Receptacle, Female Sockets | 120 Position | Black | 4 Row | Header | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A | 1.77 mm | 120 | Right Angle | 0.07 mm | All | unknown | 2 A | Gold | Through Hole | 120 | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | SOLDER | High Density (HDC, HDI, HPC) | GOLD (300) OVER NICKEL (50) | - | 10 | Daughtercard | I/O Connectors | Right Angle | Jackscrew | - | 30.0µin (0.76µm) | - | No | ||
![]() HDB-D4-080M015X Amphenol Aerospace | In Stock | - | - | - | Tin | - | BOARD | Liquid Crystal Polymer (LCP) | - | GOLD (50) OVER NICKEL | Beryllium Copper | AMPHENOL CORP | HDB-D4-080M015X | - | + 125 C | - | MIL-DTL-55302 | - 55 C | Panel | 4 | - | ROHS COMPLIANT | - | Active | - | - | 4.84 | Details | - | - | - | - | - | - | HDB-D4 | e3 | - | EAR99 | BOARD CONNECTOR | 80 Position | - | 4 Row | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 80 | - | 0.07 mm | - | unknown | 2 A | - | Through Hole | - | MULTIPLE MATING PARTS AVAILABLE | Socket (Female) | 5 GOhms | SOLDER | - | MATTE TIN (100) OVER NICKEL (100) | - | - | - | I/O Connectors | Right Angle | - | - | - | - | - |