- Connector Type
- Reach Compliance Code
- Contact Gender
- DIN Conformance
- Mounting Type
- Termination Type
- Total Number of Contacts
- Backshell Type
- Body/Shell Style
- Contact Finish Mating
- Contact Finish Termination
- Coupling Type
Attribute column
Manufacturer
Ampleon Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Reach Compliance Code | Reference Standard | Reliability | Mating Information | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Backshell Type | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Environmental Characteristics | Termination Type | Polarization Key | Coupling Type | Number of Ports | Durability | Contact Finish Termination | Insulator Color |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C016 10C006 000 12 Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | CIRCULAR CONNECTOR | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C016 10G006 000 12 Ampleon | In Stock | - | - | CABLE | PA66/PA6 | - | - | SILVER GOLD | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | YES | - | - | SOLID | - | - | - | RECEPTACLE | - | CRIMP | - | THREADED | - | - | SILVER GOLD | - | ||
![]() C016 10D006 000 12 Ampleon | In Stock | - | - | CABLE | - | LOCKING | SCREW | - | POLYAMIDE | STRAIGHT | 125°C | -40°C | - | - | CIRCULAR CONNECTOR | - | - | - | YES | - | - | - | - | 6 | unknown | UL,VDE,CSA | COMMERCIAL | - | FEMALE | - | 2.874 inch | 13A | - | RND PIN-SKT | 5mOhm | 100000000Ohm | PLUG | - | CRIMP | POLAR PIN POSITION | - | 1 | 500 Cycles | - | BLACK | ||
![]() C016 10H006 000 10 Ampleon | In Stock | - | - | CABLE | PA66/PA6 | - | - | SILVER GOLD | - | - | - | - | e4 | - | CIRCULAR CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | - | - | SOLID | - | - | - | - | - | CRIMP | - | THREADED | - | - | SILVER GOLD | - | ||
![]() 044 104 10002 02 Ampleon | In Stock | - | - | CABLE | POLYETHYLENE | - | - | TIN | - | - | - | - | e3 | EAR99 | CIRCULAR CONNECTOR | APPLICATION: AUTOMOTIVE | 8536.69.40.20 | NO | NO | NO | NO | NO | WATERPROOF | 2 | unknown | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | YES | - | - | SOLID | - | - | - | RECEPTACLE | ENVIRONMENT/FUEL RESISTANT | CRIMP | - | SNAP | - | - | TIN | - |