- Type
- Specifications
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Series
- Published
- Ratings
- Weight
- Factory Lead Time
- Mount
- Height
Attribute column
Manufacturer
FLUKE Beha Amprobe Equipment - Electrical Testers, Current Probes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Voltage Rated | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating | Frequency | Voltage - Rated AC | Polarity | Voltage | Accuracy | Specifications | Display Type | Max Frequency | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRM-4 Amprobe | In Stock | - | - | 7 Weeks | External | 600 | 200g | - | 2008 | - | Obsolete | 1 (Unlimited) | Phase Rotation Indicator | 40°C | 0°C | - | - | - | - | - | - | - | - | Detects the Rotary Field of Three-Phase Systems | - | 70Hz | 35mm | 153mm | 72mm | - | Non-RoHS Compliant | CAT III 600V | ||
![]() VPC-31 Amprobe | In Stock | - | - | - | - | - | 219.992299g | - | 2009 | VPC, VolTect™ | Obsolete | 1 (Unlimited) | Voltage Detector | 55°C | -10°C | Black | - | - | - | - | - | - | - | Measures AC, DC Voltage 24 ~ 1000VAC, 6 ~ 380VDC | - | - | - | - | - | - | Non-RoHS Compliant | CAT III 1000V, CAT IV 600V | ||
![]() ACD-20SW Amprobe | In Stock | - | - | 2 Weeks | Clamp | 600 | 156.999999g | - | 2009 | ACD | Active | 1 (Unlimited) | Current Meter, Clamp/Probe | 50°C | 0°C | - | - | - | 500Hz | - | Negative, Positive | 600V | -0.5 % | DMM Functions Include Voltage, Resistance, Capacitance and Current to 400A | LCD | - | 30mm | 306mm | 135mm | - | Non-RoHS Compliant | CAT III 600V | ||
![]() CT237B Amprobe | In Stock | - | - | 8 Weeks | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | Current Meter, Clamp/Probe (Add On) | - | - | - | - | - | - | - | - | - | - | Measures AC, DC Current to 200A, Banana Interface | - | - | - | - | - | - | Non-RoHS Compliant | CAT III 300V | ||
![]() AMP-25 Amprobe | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | Current Meter, Clamp/Probe | - | - | - | - | - | - | - | - | - | - | Measures AC, DC Current to 300A | LCD | - | - | - | - | - | Non-RoHS Compliant | CAT III 600V | ||
![]() ACD-16 PRO Amprobe | In Stock | - | Datasheet | - | - | - | - | - | 2005 | ACD | Obsolete | Not Applicable | Current Meter, Clamp/Probe | - | - | - | - | - | - | - | - | - | - | DMM Functions Include Voltage, Resistance, Frequency, Temperature and Current to 1000A | - | - | - | - | - | - | - | CAT III 600V | ||
![]() AT-2001 Amprobe | In Stock | - | Datasheet | - | Cable | - | 283.495231g | - | 2003 | AT | Obsolete | Not Applicable | Wire Tracer | - | - | - | - | - | - | - | - | - | - | Identifies Breakers, Open Circuits and Pinouts in Various Cable Types | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AD105A Amprobe | In Stock | - | Datasheet | - | Clamp | - | - | - | 2008 | - | Obsolete | Not Applicable | Current Meter, Clamp/Probe | - | - | - | - | - | 400Hz | - | - | - | - | DMM Functions Include Frequency and Current to 1000A | - | - | - | - | - | - | Non-RoHS Compliant | CAT III 1000V | ||
![]() DM-4 Amprobe | In Stock | - | Datasheet | - | Clamp | - | - | 1kV | - | DM | Obsolete | Not Applicable | Combination Kit | - | - | - | - | 1kA | 50Hz | - | - | - | - | Measures Voltage, Current and Frequency | - | - | - | - | - | - | Non-RoHS Compliant | CAT III 600V | ||
![]() TIF100 Amprobe | In Stock | - | Datasheet | - | - | - | - | - | - | TIF | Obsolete | Not Applicable | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Measures AC Voltage 30 ~ 1500VAC | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TIF300HV Amprobe | In Stock | - | Datasheet | - | - | - | - | - | 2005 | TIF | Obsolete | Not Applicable | Voltage Detector | - | - | - | - | - | - | - | - | - | - | Measures AC Voltage 30 ~ 122000VAC | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AC68C Amprobe | In Stock | - | - | 2 Weeks | Clamp | 300 | 464.932179g | - | 2008 | - | Active | Not Applicable | Current Meter, Clamp/Probe | 40°C | 0°C | - | - | - | 20kHz | - | - | 600V | - | DMM Functions Include Voltage, Resistance and Current to 600A | LCD | - | 39mm | 76mm | 228mm | No SVHC | Non-RoHS Compliant | CAT III 600V | ||
![]() ADF-200 Amprobe | In Stock | - | - | - | Clamp | - | 362.999995g | - | - | - | Obsolete | Not Applicable | Electrical Tester, Fork | - | - | - | - | - | - | - | - | - | - | DMM Functions Include Voltage, Resistance and Current to 2000A | - | - | - | - | - | - | Non-RoHS Compliant | CAT II 1000V, CAT III 600V | ||
![]() AT-4001CON Amprobe | In Stock | - | - | - | Wire | - | 3.719911kg | - | 2015 | AT | Obsolete | Not Applicable | Wire Tracer | 49°C | -18°C | - | - | - | - | - | - | - | - | Identifies Breakers, Open Circuits and Pinouts in Various Cable Types | LCD | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AT-4005CON Amprobe | In Stock | - | - | - | Clamp | - | 144.999986g | - | 2015 | AT | Obsolete | Not Applicable | Wire Tracer | - | - | - | - | - | 32.786kHz | - | - | 600V | - | Identifies Breakers, Open Circuits and Pinouts in Various Cable Types | LCD | - | - | - | - | - | RoHS Compliant | - | ||
![]() VPC-30 Amprobe | In Stock | - | - | - | - | - | 219.992299g | - | 2009 | VPC, VolTect™ | Obsolete | 1 (Unlimited) | Voltage Detector | - | - | - | 1kV | - | - | 1kV | - | - | - | Measures AC, DC Voltage 24 ~ 1000VAC, 6 ~ 380VDC | - | - | - | - | - | - | Non-RoHS Compliant | CAT III 1000V, CAT IV 600V | ||
![]() AT-2004 Amprobe | In Stock | - | - | - | Wire | - | 283.495231g | - | - | AT | Obsolete | Not Applicable | Wire Tracer | - | - | - | - | - | - | - | - | - | - | Identifies Breakers, Open Circuits and Pinouts in Various Cable Types | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACF-3000DM-A Amprobe | In Stock | - | - | - | - | - | - | - | 2001 | ACF-3000 | Obsolete | Not Applicable | Current Meter, Clamp/Probe (Add On) | - | - | - | - | - | - | - | - | - | - | Measures AC Current to 3000A, BNC Interface | - | - | - | - | - | - | Non-RoHS Compliant | CAT III 600V | ||
![]() P-26 Amprobe | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Wire Tracer | - | - | - | - | - | - | - | - | - | - | Identifies Breakers, Open Circuits and Pinouts in Various Cable Types | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACD-21SW Amprobe | In Stock | - | - | 8 Weeks | Clamp | - | 156.999999g | - | 2010 | ACD | Obsolete | 1 (Unlimited) | Current Meter, Clamp/Probe | 50°C | 0°C | - | - | - | 500Hz | - | Negative, Positive | 600V | - | DMM Functions Include Voltage, Resistance, Capacitance, Temperature and Current to 400A | - | - | 101.6mm | 368.3mm | 190.5mm | - | Non-RoHS Compliant | CAT III 600V |