- Type
- Weight
- Width
- Height
- Display Type
- Display Count
- Display Digits
- Function
- Functions, Extra
- Includes
- Length
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
FLUKE Beha Amprobe Equipment - Multimeters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Style | Frequency | Function | Accuracy | Includes | Display Type | Max Frequency | Response | Features | Functions, Extra | Ranging | Display Count | Display Digits | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15XP-A Amprobe | In Stock | - | Datasheet | - | - | - | 2007 | VolTect™ XP | Obsolete | Not Applicable | Digital (DMM) | - | - | - | - | Handheld | 20MHz | Voltage, Current, Resistance | 0.5 % | Battery, Hanger, Manual, Test Leads | LCD | - | Average | Auto Off, Hold, Voltage Detector | Continuity, Diode Test, Logic | Auto | 2000 | 3.5 | - | - | - | - | Non-RoHS Compliant | ||
![]() AM-220 Amprobe | In Stock | - | - | - | - | - | 2014 | AM | Obsolete | Not Applicable | Digital (DMM) | 400Ohm | - | - | - | Handheld | 10Hz | Voltage, Current, Resistance, Capacitance, Frequency | 0.5 % | Battery, Manual, Test Leads | LCD | - | Average | Auto Off, Backlight, Hold, Min/Max | Continuity, Diode Test | Auto | 4000 | 3.75 | - | - | - | - | Non-RoHS Compliant | ||
![]() AM-420 Amprobe | In Stock | - | - | 2 Weeks | - | - | - | AM | Active | Not Applicable | Digital (DMM) | - | - | - | - | Handheld | - | Voltage, Current, Resistance | - | Battery, Manual | LCD | - | Average | Auto Off, Hold | Battery Test, Continuity, Diode Test | Manual | 1999 | 4 | - | - | - | - | RoHS Compliant | ||
![]() 35XP-A Amprobe | 29 | - | - | 2 Weeks | 600 | 400g | 2006 | VolTect™ XP | Active | Not Applicable | Digital (DMM) | - | 50°C | 0°C | 400μF | Handheld | 1MHz | Voltage, Current, Resistance, Capacitance, Temperature, Frequency | 0.5 % | Battery, Hanger, Manual, Temperature Probe, Test Leads | LCD | 500Hz | Average | Auto Off, Hold, Voltage Detector | Continuity, Diode Test | Auto | 4000 | 3.75 | 155mm | 32mm | 72mm | No SVHC | Non-RoHS Compliant | ||
![]() DM78B Amprobe | In Stock | - | - | - | - | - | - | DM | Obsolete | Not Applicable | Digital (DMM) | - | - | - | - | - | Voltage, Resistance | - | Battery, Case, Manual | LCD, Bar Graph | - | Average | Auto Off, Hold | Continuity, Diode Test | Auto | 3200 | 3.75 | - | - | - | - | Non-RoHS Compliant |