- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Circuits
- On-State Resistance (Max)
- Operating Supply Current
- Operating Temperature
Attribute column
Manufacturer
AMS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Supply Type | Bandwidth | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Drain to Source Resistance | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1744G ams | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | 12 ns | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 10 | 4Ohm | Matte Tin (Sn) | 330mW | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | unknown | 40 | 10 | Not Qualified | - | - | 1 | 2 | 5.5V | 1.8V | 10nA | 10nA | 100mA | - | 38 ns | Single | - | - | 4Ohm | 2:1 | 52 dB | 100pA | 20pF | 0.1Ohm | SPDT | 17ns, 6ns | 7pC | 100m Ω | - | - | 1.8V~5.5V | - | 3mm | 3mm | No SVHC | RoHS Compliant | - | ||
![]() AS1751S ams | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 14 ns | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 900mOhm | - | 1.349W | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 4 | 3.6V | 1.6V | 100nA | - | 100nA | SPST | 22 ns | Single | - | - | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO | 22ns, 14ns | 2pC | 30m Ω | - | - | 1.6V~3.6V | 900mOhm | - | - | No SVHC | RoHS Compliant | - | ||
![]() AS1741G-T ams | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 14 ns | -40°C~85°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | 8 | Not Qualified | - | - | 1 | 2 | 3.6V | 1.6V | 10nA | 10nA | 1μA | SPST | 22 ns | Single | - | 130MHz | 800mOhm | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NO | 22ns, 14ns | 6pC | 20m Ω | 30ns | - | 1.6V~3.6V | - | 3mm | - | - | RoHS Compliant | - | ||
![]() AS1743G ams | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 14 ns | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | 8 | Not Qualified | - | - | 1 | 2 | 3.6V | 1.6V | 10nA | 10nA | 1μA | SPST | 22 ns | Single | 130MHz | - | 800mOhm | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NO/NC | 22ns, 14ns | 6pC | 20m Ω | 30ns | - | 1.6V~3.6V | - | 3mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1742G-T ams | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | 8 | Not Qualified | 3.6V | - | 1 | 2 | - | - | 10nA | 1μA | - | SPST | - | Single | - | 130MHz | 800mOhm | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NC | 22ns, 14ns | 6pC | 20m Ω | 30ns | - | 1.6V~3.6V | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AS1741H-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | 2 | - | - | 10nA | 1μA | - | SPST | 13 ns | Single | 130MHz | - | 800mOhm | 1:1 | - | 1nA | 35pF 35pF | - | SPST - NO | 22ns, 14ns | 5pC | 20m Ω | - | - | 1.6V~3.6V | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1743H-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 10nA | - | - | SPST | 13 ns | Single | 130MHz | - | 800mOhm | 1:1 | - | 1nA | 35pF 35pF | - | SPST - NO/NC | 22ns, 14ns | 5pC | 20m Ω | - | - | 1.6V~3.6V | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1743G-T ams | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | 8 | Not Qualified | - | 3.6V | 1 | 2 | - | - | 10nA | - | - | SPST | - | Single | - | 130MHz | 800mOhm | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NO/NC | 22ns, 14ns | 6pC | 20m Ω | 30ns | - | 1.6V~3.6V | - | 3mm | - | - | RoHS Compliant | - | ||
![]() AS1741G ams | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 25 ns | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | 8 | Not Qualified | - | - | 1 | 2 | 3.6V | 1.6V | 10nA | 10nA | 250mA | SPST | 35 ns | Single | - | 130MHz | 800mOhm | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NO | 22ns, 14ns | 6pC | 20m Ω | 30ns | - | 1.6V~3.6V | - | 3mm | - | - | RoHS Compliant | - | ||
![]() AS1753S ams | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 5 ns | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 900mOhm | - | 1.349W | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 4 | 3.6V | 1.6V | 100nA | 100nA | 100nA | SPST | 16 ns | Single | - | - | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO/NC | 22ns, 14ns | 2pC | 30m Ω | - | - | 1.6V~3.6V | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1752S ams | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | 5 ns | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | 900mOhm | - | 1.349W | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 4 | 3.6V | 1.6V | 100nA | 100nA | 100nA | SPST | 16 ns | Single | - | - | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NC | 22ns, 14ns | 2pC | 30m Ω | - | - | 1.6V~3.6V | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1742H-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | 8 | - | 7 ns | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 10nA | - | - | SPST | 13 ns | Single | 130MHz | - | 800mOhm | 1:1 | - | 1nA | 35pF 35pF | - | SPST - NC | 22ns, 14ns | 5pC | 20m Ω | - | - | 1.6V~3.6V | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() AS1744G-T ams | 5679 | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Obsolete | 3 (168 Hours) | 10 | 4Ohm | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | unknown | 40 | 10 | Not Qualified | - | 5.5V | 1 | 2 | - | - | 10nA | - | - | - | - | Single | - | - | 4Ohm | 2:1 | 52 dB | 100pA | 20pF | 0.1Ohm | SPDT | 17ns, 6ns | 7pC | 100m Ω | - | 8ns | 1.8V~5.5V | - | 3mm | 3mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | 50.008559mg | 200 ns | -40°C~85°C TA | Cut Tape (CT) | - | - | Obsolete | 1 (Unlimited) | - | 850mOhm | - | 1.951W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1.8V | 10nA | - | 1μA | - | 400 ns | Single | - | 31MHz | 850mOhm | 2:1 | - | - | 63pF | - | SPDT | 400ns, 200ns | 2pC | 30m Ω | - | - | 1.8V~5.5V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1746-BTDR ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tray | - | - | Active | 1 (Unlimited) | - | 550mOhm | - | - | - | - | - | - | - | - | unknown | - | - | - | 5.5V | - | - | 2 | - | - | 50nA | 50nA | - | - | - | Single | - | - | 550mOhm | 2:1 | - | 10nA | 84pF 37pF | - | SPDT | 50ns, 30ns | 200pC | 20m Ω | - | - | 1.8V~5.5V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1747-BTDT ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | 50.008559mg | 200 ns | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 850mOhm | - | 1.951W | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1.8V | 10nA | - | 1μA | - | 400 ns | Single | - | 31MHz | 850mOhm | 2:1 | - | - | 63pF | - | SPDT | 400ns, 200ns | 2pC | 30m Ω | - | - | 1.8V~5.5V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1751V-T ams | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 100nA | - | - | SPST | - | Single | - | - | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO | 22ns, 14ns | 2pC | 30m Ω | - | - | 1.6V~3.6V | - | - | - | - | RoHS Compliant | - | ||
![]() AS1753S-T ams | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 4 | - | - | 100nA | - | - | SPST | - | Single | - | - | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO/NC | 22ns, 14ns | 2pC | 30m Ω | - | - | 1.6V~3.6V | - | - | - | - | RoHS Compliant | - | ||
![]() AS1742G ams | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | 25 ns | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 800mOhm | Matte Tin (Sn) | 362mW | DUAL | GULL WING | 260 | 2 | 1.8V | 0.65mm | - | 40 | 8 | Not Qualified | - | - | 1 | 2 | 3.6V | 1.6V | 10nA | 10nA | 250mA | SPST | 35 ns | Single | - | 130MHz | 800mOhm | 1:1 | 50 dB | 1nA | 35pF 35pF | - | SPST - NC | 22ns, 14ns | 6pC | 20m Ω | 30ns | - | 1.6V~3.6V | - | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AS1751S-T ams | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | 4 | - | - | 100nA | - | - | SPST | - | Single | - | - | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO | 22ns, 14ns | 2pC | 30m Ω | - | - | 1.6V~3.6V | - | - | - | - | RoHS Compliant | - |