- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Channel Capacitance (CS(off), CD(off))
- Channel-to-Channel Matching (ΔRon)
- Charge Injection
- Mounting Type
- Multiplexer/Demultiplexer Circuit
- Number of Circuits
- On-State Resistance (Max)
- Operating Supply Current
- Operating Temperature
Attribute column
Manufacturer
AMS Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Throw Configuration | Turn On Delay Time | Supply Type | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | On-state Resistance Match-Nom | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Crosstalk | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1752S-T ams | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 4 | - | - | 100nA | - | - | SPST | - | Single | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | 1.6V~3.6V | - | - | - | RoHS Compliant | - | ||
![]() AS1752V-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 4 | - | - | 100nA | - | - | SPST | - | Single | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | 1.6V~3.6V | - | - | - | RoHS Compliant | - | ||
![]() AS1746-BTDT ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 550mOhm | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 2 | - | - | 50nA | - | - | - | 30 ns | Single | 550mOhm | 2:1 | - | 10nA | 84pF 37pF | - | SPDT | 50ns, 30ns | 200pC | 20m Ω | - | - | - | 1.8V~5.5V | - | - | No SVHC | RoHS Compliant | - | ||
![]() AS1753V-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | 900mOhm | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 4 | - | - | 100nA | - | - | SPST | - | Single | 900mOhm | 1:1 | - | 2.5nA | 45pF 45pF | - | SPST - NO/NC | 22ns, 14ns | 2pC | 30m Ω | - | - | - | 1.6V~3.6V | - | - | - | RoHS Compliant | - | ||
![]() AS1744G-T-1K ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | 4Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 10nA | - | - | SPDT | - | Single | 4Ohm | 2:1 | - | 100pA | 20pF | - | SPDT | 17ns, 6ns | 7pC | 100mOhm | - | - | - | 1.8V~5.5V | - | - | - | RoHS Compliant | - | ||
![]() AS1745G-T ams | In Stock | - | - | - | - | MSOP | YES | 10 | - | - | - | - | Tape & Reel (TR) | e3 | yes | - | 3 (168 Hours) | 10 | 4Ohm | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | unknown | 40 | 10 | Not Qualified | 5.5V | INDUSTRIAL | 1.8V | 1 | - | - | - | 10nA | - | - | SPDT | - | Single | - | - | 52 dB | - | - | 0.1Ohm | - | - | - | - | - | 23ns | 8ns | - | 3mm | 3mm | - | RoHS Compliant | - | ||
![]() AS1745G ams | In Stock | - | - | - | - | MSOP | YES | 10 | - | 330mW | 6 ns | - | - | e3 | yes | - | 3 (168 Hours) | 10 | 4Ohm | Matte Tin (Sn) | 85°C | -40°C | - | DUAL | GULL WING | 260 | 2 | 2.7V | 0.5mm | unknown | 40 | 10 | Not Qualified | - | INDUSTRIAL | - | 2 | - | 5.5V | 1.8V | 10nA | 1μA | 1μA | SPDT | 17 ns | Single | - | - | 52 dB | - | - | 0.1Ohm | - | - | - | - | - | - | 8ns | - | 3mm | 3mm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | 10-MSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 4Ohm | 2:1 | - | 100pA | 20pF | - | SPDT | 17ns, 6ns | 7pC | 100mOhm | -90dB @ 1MHz | - | - | 1.8V~5.5V | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 4Ohm | 2:1 | - | 100pA | 20pF | - | SPDT | 17ns, 6ns | 7pC | 100m Ω | -90dB @ 1MHz | - | - | 1.8V~5.5V | - | - | - | - | - |