- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Features
- Mounting Type
- Output Type
- Voltage - Supply
- Operating Temperature
- Number of Pins
Attribute column
Manufacturer
AMS Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Output Power | Common Mode Rejection Ratio | Bandwidth | Gain Bandwidth Product | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Max Output Power x Channels @ Load | Number of Amplifiers | Load Impedance | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3421 ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Last Time Buy | 3 (168 Hours) | - | - | Class AB | - | - | - | - | - | 1V~1.8V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control | - | - | - | RoHS Compliant | - | ||
![]() AS1702 ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~85°C TA | Tube | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 600mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | unknown | 40 | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | 3/5V | 2.7V | 1 | - | 10.4mA | 1.8W | 64 dB | 22 kHz | - | - | - | 1.8W | 1.8W x 1 @ 4 Ω | 1 | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3mm | 3mm | RoHS Compliant | - | ||
![]() AS1705V-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | - | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | NO LEAD | - | 1 | 0.5mm | unknown | - | 10 | S-XDSO-N10 | Not Qualified | 1-Channel (Mono) | 5.5V | - | 2.7V | 1 | - | - | 1.6W | - | 22 kHz | - | - | 6 dB | 1.8W | 1.8W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() AS1705-T ams | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | -40°C~85°C TA | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | unknown | 40 | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | 3/5V | 2.7V | 1 | - | - | 1.6W | - | 22 kHz | - | 79dB | 6 dB | 1.8W | 1.8W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() AS1702V-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | - | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | NO LEAD | - | 1 | 0.5mm | - | - | 10 | S-XDSO-N10 | Not Qualified | 1-Channel (Mono) | 5.5V | - | 2.7V | 1 | - | - | 1.6W | - | 22 kHz | - | - | - | 1.8W | 1.8W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() AS1704 ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | -40°C~85°C TA | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 1W | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | unknown | 40 | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | 3/5V | 2.7V | 1 | - | 8mA | 1.8W | - | 22 kHz | - | - | 3 dB | 1.8W | 1.8W x 1 @ 4 Ω | - | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | -20°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Class AB | - | - | - | - | 200mW | 1V~1.8V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | 2 | - | - | 34mW | - | - | 4.3MHz | 90dB | - | - | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS3422 ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Class AB | - | - | - | - | - | 1V~1.8V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control | - | - | - | RoHS Compliant | - | ||
![]() AS3400 ams | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | -20°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Class AB | - | - | - | - | - | 1V~1.8V | - | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Volume Control | - | - | - | - | - | ||
![]() AS1704V-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | - | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | NO LEAD | - | 1 | 0.5mm | unknown | - | 10 | S-XDSO-N10 | Not Qualified | 1-Channel (Mono) | 5.5V | - | 2.7V | 1 | - | - | 1.6W | - | 22 kHz | - | - | 3 dB | 1.8W | 1.8W x 1 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() AS3400-EQFP ams | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | -20°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Class AB | - | - | - | - | - | 1V~1.8V | - | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Volume Control | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS3410-EQFP ams | In Stock | - | Datasheet | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | -20°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Class AB | - | - | - | - | - | 1V~1.8V | - | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 16-UFBGA, WLCSP | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Class G | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 30mW | 30mW x 2 @ 16 Ω | - | - | Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS3420-EQFP ams | In Stock | - | - | - | - | QFN | - | 20 | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS3560-BWLT ams | In Stock | - | - | - | Surface Mount | 16-UFBGA, WLCSP | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Class G | - | 85°C | -30°C | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | 900μA | - | 30mW | - | - | - | 90dB | - | 30mW | 30mW x 2 @ 16 Ω | - | - | Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | RoHS Compliant | - | ||
![]() AS3561-BWLT ams | In Stock | - | Datasheet | - | Surface Mount | 16-UFBGA, WLCSP | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | Class H | - | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 30mW | 30mW x 2 @ 16 Ω | - | - | Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | RoHS Compliant | - | ||
![]() AS1702V ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | - | - | - | - | - | 2.7V~5.5V | DUAL | NO LEAD | - | 1 | 0.5mm | unknown | - | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | - | 2.7V | 1 | - | - | 1.8W | - | 22 kHz | - | - | - | 1.8W | 1.8W x 1 @ 4 Ω | - | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() AS3561-DWLM ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-UFBGA, WLCSP | - | 16 | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Class H | - | 85°C | -30°C | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | 2 | 900μA | - | 30mW | - | - | - | 90dB | - | 30mW | 30mW x 2 @ 16 Ω | - | - | Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | RoHS Compliant | - |