- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Features
- Mounting Type
- Output Type
- Voltage - Supply
- Operating Temperature
- Number of Pins
Attribute column
Manufacturer
AMS Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Operating Supply Current | Output Power | Bandwidth | Gain | Max Output Power | Power - Output | Max Output Power x Channels @ Load | Load Impedance | Features | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1704V ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | - | 2.7V~5.5V | DUAL | NO LEAD | 1 | 0.5mm | unknown | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | 2.7V | 1 | - | - | 1.8W | 22 kHz | 3 dB | 1.8W | - | 1.8W x 1 @ 4 Ω | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() AS1703V ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | - | 2.7V~5.5V | DUAL | NO LEAD | 1 | 0.5mm | unknown | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | 2.7V | 1 | - | - | 1.8W | 22 kHz | 0 dB | 1.8W | - | 1.8W x 1 @ 4 Ω | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() AS1705V ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | 10 | -40°C~85°C TA | Tube | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | - | 2.7V~5.5V | DUAL | NO LEAD | 1 | 0.5mm | - | 10 | - | Not Qualified | 1-Channel (Mono) | 5.5V | 2.7V | 1 | - | - | 1.8W | 22 kHz | 6 dB | 1.8W | - | 1.8W x 1 @ 4 Ω | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 3mm | 3mm | RoHS Compliant | Lead Free | ||
![]() AS1703V-T ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | 8542.33.00.01 | 2.7V~5.5V | DUAL | NO LEAD | 1 | 0.5mm | - | 10 | S-XDSO-N10 | Not Qualified | 1-Channel (Mono) | 5.5V | 2.7V | 1 | - | - | 1.6W | 22 kHz | - | 1.8W | - | 1.8W x 1 @ 4 Ω | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1mm | 3mm | 3mm | RoHS Compliant | - | ||
![]() AS3561-BWLM ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-UFBGA, WLCSP | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | Class H | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | 2 | - | 900μA | 30mW | - | - | 30mW | - | 30mW x 2 @ 16 Ω | - | Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 516 |
| - | - | - | - | QFN | 24 | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1.8V | - | - | - | 41.6 dB | - | 34mW | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | - | - | - | 90 dB | 30mW | - | - | - | I2C | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS3418-EWLM ams | In Stock | - | Datasheet | 28 Weeks | - | Surface Mount | 25-UFBGA, WLCSP | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | 1.4V~1.8V | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | 90mW x 1 @ 32 Ω | - | - | - | - | - | - | - |