- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Number of Outputs
- Mounting Type
- Type
- Applications
- Internal Switch(s)
- Operating Temperature
- Voltage - Supply (Min)
Attribute column
Manufacturer
AMS PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Frequency | Number of Outputs | Max Supply Voltage | Power Dissipation | Output Current | Max Supply Current | Current - Output | Voltage - Output | Topology | Output Current per Channel | Evaluation Kit | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | -40°C~85°C TA | Digi-Reel® | Obsolete | 1 (Unlimited) | DC DC Controller | - | - | Backlight | - | - | 1 | - | - | 3A | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | No | - | 30V | 10V | RoHS Compliant | ||
![]() AS3492-ZWLT ams | In Stock | - | - | - | - | - | - | - | - | - | Digi-Reel® | - | - | - | 85°C | -30°C | - | - | 2.2MHz | 5 | - | 870mW | - | - | 100mA | - | Boost | - | - | - | - | - | - | RoHS Compliant | ||
![]() AS3696-ZQFM ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | 32 | 188.609377mg | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Controller | - | - | Backlight, Lighting | - | 1kHz | 4 | 5.5V | - | 1mA | 2.5mA | - | - | Step-Up (Boost) | - | - | No | PWM | - | 4V | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | DC DC Controller | - | - | Backlight | - | - | 1 | - | - | - | - | - | - | Step-Down (Buck), Step-Up (Boost) | - | - | No | - | 30V | 10V | Non-RoHS Compliant | ||
![]() AS3693A-ZTQT ams | In Stock | - | - | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | - | -20°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Linear | - | - | Backlight | - | - | 16 | - | - | - | - | - | 0.4V~50V | - | - | - | Yes | I2C, SPI | - | - | RoHS Compliant | ||
![]() AS3490 ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-UFBGA, WLCSP | - | - | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Regulator | - | - | Backlight | - | 2MHz | 3 | 5.5V | - | - | - | - | 11V | Step-Up (Boost) | 25mA | - | Yes | - | - | 2.5V | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tube | Active | 1 (Unlimited) | Linear | - | - | Signage | - | 50MHz | 8 | - | - | - | - | - | 15V | Shift Register | - | - | Yes | - | 5.5V | 3.15V | RoHS Compliant | ||
![]() AS3696-ZTQM ams | In Stock | - | - | - | Surface Mount | Surface Mount | 32-TQFP | 32 | 72.801575mg | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Controller | - | - | Backlight, Lighting | - | 1kHz | 4 | 5.5V | - | 1mA | 2.5mA | - | - | Step-Up (Boost) | - | - | No | PWM | - | 4V | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3823-ZQFT ams | In Stock | - | - | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Linear | - | - | Backlight | - | - | 6 | - | - | - | - | - | - | - | - | - | No | SPI | 5.5V | 4V | RoHS Compliant | ||
![]() AS3688-T ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Regulator | - | - | Backlight, Camera Flash | - | - | 9 | - | - | - | - | - | 25V | Step-Up (Boost), Switched Capacitor (Charge Pump) | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 13-UFBGA, WLCSP | - | - | -30°C~85°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | DC DC Regulator | - | - | Camera Flash | 1.23W | 4MHz | 2 | - | - | 2A | 10μA | - | 2.8V~5.5V | Step-Up (Boost) | - | - | Yes | I2C | 4.4V | 2.7V | RoHS Compliant | ||
![]() AS3822-ZTQT ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-TQFP | 32 | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | Linear | - | - | Backlight | - | - | 8 | - | - | - | - | - | - | - | - | - | No | SPI | - | - | RoHS Compliant | ||
![]() AS3824E-ZQFM ams | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-UFBGA, WLCSP | - | - | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Regulator | - | - | Camera Flash | 2.77W | 2MHz | 1 | 5.5V | - | 8A | 10μA | - | - | Step-Up (Boost) | 900mA | - | Yes | I2C | - | 2.3V | RoHS Compliant | ||
![]() AS3821-ZQFT ams | In Stock | - | - | - | Surface Mount | Surface Mount | 48-QFN | 44 | - | - | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | Linear | - | - | Backlight | - | - | 12 | - | - | - | - | - | - | - | - | - | No | SPI | 5.5V | 4.5V | RoHS Compliant | ||
![]() AS3685C-T ams | In Stock | - | - | - | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | - | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Regulator | - | - | Camera Flash | - | 1MHz | 1 | - | - | - | - | - | 5.4V | Switched Capacitor (Charge Pump) | - | - | Yes | Two-Wire | 5.5V | 3V | RoHS Compliant | ||
![]() AS3683-T ams | In Stock | - | - | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | - | -30°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | DC DC Regulator | - | - | Backlight | - | 1MHz | 6 | - | - | - | - | - | 5.3V | Switched Capacitor (Charge Pump) | - | - | Yes | - | 5.5V | 3V | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | RoHS Compliant |