- Operating Temperature
- Package / Case
- Series
- Applications
- Function
- Interface
- Moisture Sensitivity Level (MSL)
- Motor Type - AC, DC
- Mounting Type
- Output Configuration
- Packaging
- Part Status
Attribute column
Manufacturer
AMS PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Function | Number of Outputs | Failure Rate | Interface | Output Configuration | Current - Output | Logic Function | Voltage - Load | Motor Type - AC, DC | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 2512 (6432 Metric) | 2512 | TNPW2512 | Vishay Dale | Tape & Reel (TR) | Active | -55°C ~ 155°C | - | TNPW e3 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | - | - | 2 | ±25ppm/°C | 1.27 kOhms | Thin Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.030 (0.75mm) | - | - | ||
![]() NSD-2101 ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | -30°C~125°C TJ | Tape & Reel (TR) | SQUIGGLE® | - | - | Active | 3 (168 Hours) | - | - | - | - | Haptic Feedback | - | 2.3V~5.5V | Driver - Fully Integrated, Control and Power Stage | - | - | I2C | Half Bridge (2) | - | AND | 2.3V~5.5V | Piezo | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | SQUIGGLE® | - | - | Active | 3 (168 Hours) | - | - | - | - | Haptic Feedback | - | 2.8V~5.5V | Driver - Fully Integrated, Control and Power Stage | 2 | - | I2C | Half Bridge (4) | 25mA | - | 24V~40V | Piezo | - | - | RoHS Compliant | - | ||
![]() NSD-1202 ams | In Stock | - | - | - | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | SQUIGGLE® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | Haptic Feedback | - | 2.8V~5.5V | Driver - Fully Integrated, Control and Power Stage | - | - | I2C | Half Bridge (4) | 25mA | - | 24V~40V | Piezo | - | - | - | - |