- Fault Protection
- Features
- Input Type
- Interface
- Max Output Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Configuration
- Package / Case
- Packaging
Attribute column
Manufacturer
AMS PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Reach Compliance Code | Number of Outputs | Max Output Current | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1720B-ATDT ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | unknown | 1 | 100mA | On/Off | Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | 1:1 | 5V~50V | Current Limiting (Adjustable), Over Temperature | Internal PWM | RoHS Compliant | ||
![]() AS1720A-ATDT ams | In Stock | - | Datasheet | - | Surface Mount | 8-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | 1 | 100mA | On/Off | Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | 1:1 | 5V~50V | Current Limiting (Adjustable), Over Temperature | Internal PWM | RoHS Compliant |