- Package / Case
- Packaging
- Reset
- Reset Timeout
- Type
- Voltage - Threshold
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Part Status
- Number of Voltages Monitored
Attribute column
Manufacturer
AMS PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Watchdog Timers | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Reset Delay Time | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1909C168-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 1.68V | 1 | 100ms Minimum | - | - | - | RoHS Compliant | - | ||
![]() AS1907B23-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 7μA | - | Active Low | 2.3V | 1 | 20ms Minimum | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1909C16-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | 3.6V | 1.2V | - | 7μA | - | Active Low | 1.6V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1914TZ-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | Push-Pull, Totem Pole | 6 | Not Qualified | - | - | 1 | 3.6V | 1.2V | - | 21μA | YES | Active High | 2.313V 3.08V | 2 | 100ms Minimum | - | 1.45mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1917-T-Z ams | 19 |
| Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active High | 2.93V | 1 | 100ms Minimum | - | - | - | RoHS Compliant | - | ||
![]() AS1922-18-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | yes | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | 3.3V | 1V | - | 6.2μA | - | Active Low | 1.683V 2.805V Adj | 3 | 140ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1907C16-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | 3.6V | 1.2V | - | 7μA | - | Active Low | 1.6V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1917V-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | 5 | Not Qualified | - | - | 1 | 3.6V | 1.2V | - | 19μA | YES | Active High | 1.58V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1914VD-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 0.95mm | unknown | - | Push-Pull, Totem Pole | 6 | Not Qualified | - | 1.8V | 1 | - | - | - | - | YES | Active High | 0.788V 1.58V | 2 | 100ms Minimum | - | 1.45mm | - | RoHS Compliant | - | ||
![]() AS1912S-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | Open Drain or Open Collector | 6 | Not Qualified | - | 1.8V | 1 | - | - | - | - | YES | Active Low | 2.93V Adj | 2 | 100ms Minimum | - | 1.45mm | - | RoHS Compliant | - | ||
![]() AS1918V-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | - | - | - | Open Drain or Open Collector | 5 | Not Qualified | - | - | 1 | 3.6V | 1.2V | - | 19μA | YES | Active Low | 1.58V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1909C22-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 100ms Minimum | - | - | - | RoHS Compliant | - | ||
![]() AS1918Z-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | MANUAL RESET INPUT | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | Open Drain or Open Collector | 5 | Not Qualified | 3.6V | - | 1 | - | - | - | 19μA | YES | Active Low | 2.32V | 1 | 100ms Minimum | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1918S-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | 29.993795mg | Yes | -40°C~125°C TA | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | MANUAL RESET INPUT | 696mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | Open Drain or Open Collector | 5 | Not Qualified | - | - | 1 | 3.6V | 1.8V | 5.5μA | 19μA | YES | Active Low | 2.93V | 1 | 100ms Minimum | 130 ns | - | - | RoHS Compliant | Lead Free | ||
![]() AS1907C20-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | - | Push-Pull, Totem Pole | - | - | - | - | - | 3.6V | 1.2V | - | 7μA | - | Active Low | 2V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1916R-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | - | - | - | Push-Pull, Totem Pole | 5 | Not Qualified | - | - | 1 | 3.6V | 1.2V | - | 19μA | YES | Active Low | 2.63V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1918R-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | MANUAL RESET INPUT | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | Open Drain or Open Collector | 5 | Not Qualified | - | - | 1 | 3.6V | 1.2V | - | 19μA | YES | Active Low | 2.63V | 1 | 100ms Minimum | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1913SF-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 0.95mm | unknown | - | Push-Pull, Totem Pole | 6 | Not Qualified | - | 1.8V | 1 | - | - | - | - | YES | Active Low | 1.05V 2.93V | 2 | 100ms Minimum | - | 1.45mm | - | RoHS Compliant | - | ||
![]() AS1915TZ-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 0.95mm | unknown | - | Open Drain or Open Collector | 6 | Not Qualified | - | - | 1 | 3.6V | 1.2V | - | 21μA | YES | Active Low | 2.313V 3.08V | 2 | 100ms Minimum | - | 1.45mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1911R-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 0.95mm | unknown | - | Push-Pull, Totem Pole | 6 | Not Qualified | - | 1.8V | 1 | - | - | - | - | YES | Active High | 2.63V Adj | 2 | 100ms Minimum | - | 1.45mm | - | RoHS Compliant | - |