- Package / Case
- Packaging
- Reset
- Reset Timeout
- Type
- Voltage - Threshold
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Part Status
- Number of Voltages Monitored
Attribute column
Manufacturer
AMS PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Output | Pin Count | Qualification Status | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Supply Current-Max (Isup) | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1916V-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | - | - | Push-Pull, Totem Pole | 5 | Not Qualified | - | 1 | 3.6V | 1.8V | 19μA | YES | Active Low | 1.58V | 1 | 100ms Minimum | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1913TZ-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | - | - | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | Not Qualified | - | 1 | 3.6V | 1.2V | 21μA | YES | Active Low | 2.313V 3.08V | 2 | 100ms Minimum | - | - | 1.45mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1906C31-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | 3.6V | 1.2V | 150nA | - | Active Low | 3.08V | 1 | 60ms Minimum | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() AS1904C31-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | 60ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1906A24-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.4V | 1 | 60ms Minimum | - | - | - | - | - | - | - | ||
![]() AS1905A22 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 2.2V | 1 | 60ms Minimum | - | - | - | - | - | - | - | ||
![]() AS1905C31-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 60ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1926D07-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | Active High/Active Low | 0.788V | 1 | 140ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1906C28-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.8V | 1 | 60ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1906C23-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.32V | 1 | 60ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1901C22-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 60ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1904A22 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 60ms Minimum | - | - | - | - | - | - | - | ||
![]() AS1907C24-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.4V | 1 | 100ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1906D25-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.5V | 1 | 60ms Minimum | - | - | - | - | - | - | - | ||
![]() AS1907C23-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | unknown | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.3V | 1 | 100ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1925D07-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High/Active Low | 0.788V | 1 | 140ms Minimum | - | - | - | - | - | RoHS Compliant | - | ||
![]() AS1927H-S3S ams | In Stock | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-TDFN (2x2) | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 2.8V | 1 | 150ms Minimum | - | - | - | - | - | - | - | ||
![]() AS1903C31 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 1 | 2.1V | 0.96mm | unknown | Open Drain or Open Collector | 3 | Not Qualified | - | 1 | - | - | - | NO | Active Low | 3.08V | 1 | 60ms Minimum | - | - | - | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1901C23 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | 1 | 2.1V | 0.96mm | unknown | Push-Pull, Totem Pole | 3 | Not Qualified | - | 1 | - | - | - | NO | Active Low | 2.32V | 1 | 60ms Minimum | - | - | - | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1906C23 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | - | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | NO | Active Low | 2.32V | - | 60 ms | 1 | 0.00029mA | - | 2.92mm | - | RoHS Compliant | - |