- Package / Case
- Packaging
- Reset
- Reset Timeout
- Type
- Voltage - Threshold
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Part Status
- Number of Voltages Monitored
Attribute column
Manufacturer
AMS PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Additional Feature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1910S-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | 1 | - | - | - | YES | Active Low | 2.93V Adj | 2 | 100ms Minimum | 1 | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-TDFN (2x2) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 1.9V | 1 | 10ms Minimum | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1V | 55μA | - | Active Low | 1.58V 2.19V 2.93V 4.38V | 4 | 120ms Minimum | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1901C31 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | DUAL | GULL WING | 1 | 2.1V | 0.96mm | unknown | Push-Pull, Totem Pole | 3 | - | Not Qualified | - | - | 1 | - | - | - | NO | Active Low | 3.08V | 1 | 60ms Minimum | - | - | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1920-18-T ams | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | 3.3V | 1V | 6.2μA | - | Active Low | 1.683V 2.805V Adj | 3 | 140ms Minimum | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1908C20-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Cut Tape (CT) | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | unknown | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 7μA | - | Active High | 2V | 1 | 100ms Minimum | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS1909C188-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | unknown | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 1.88V | 1 | 100ms Minimum | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS1903C23 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Simple Reset/Power-On Reset | - | DUAL | GULL WING | 1 | 2.1V | 0.96mm | unknown | Open Drain or Open Collector | 3 | - | Not Qualified | - | - | 1 | - | - | - | NO | Active Low | 2.32V | 1 | 60ms Minimum | - | - | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1901C26 ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | DUAL | GULL WING | 1 | 2.1V | 0.96mm | unknown | Push-Pull, Totem Pole | 3 | - | Not Qualified | - | - | 1 | - | - | - | NO | Active Low | 2.63V | 1 | 60ms Minimum | - | - | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1912Z-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | - | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 3.6V | 1.8V | 1 | - | - | - | YES | Active Low | 2.32V Adj | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1912V-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Open Drain or Open Collector | 6 | - | Not Qualified | - | 1.8V | 1 | - | - | - | YES | Active Low | 1.58V Adj | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1913VD-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | 1.8V | 1 | - | - | - | YES | Active Low | 0.788V 1.58V | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1907C22-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Cut Tape (CT) | - | Discontinued | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | unknown | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 100ms Minimum | - | - | - | - | RoHS Compliant | - | ||
![]() AS1915SF-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Open Drain or Open Collector | 6 | - | Not Qualified | - | 1.8V | 1 | - | - | - | YES | Active Low | 1.05V 2.93V | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1910Z-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | 1 | - | - | - | YES | Active Low | 2.32V Adj | 2 | 100ms Minimum | 1 | - | - | - | RoHS Compliant | - | ||
![]() AS1910V-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | 1 | - | - | - | YES | Active Low | 1.58V Adj | 2 | 100ms Minimum | 1 | - | - | - | RoHS Compliant | - | ||
![]() AS1912R-T ams | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 3.6V | 1.8V | 1 | - | - | - | YES | Active Low | 2.63V Adj | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1911V-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | 1.8V | 1 | - | - | - | YES | Active High | 1.58V Adj | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1911S-T ams | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | 6 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MANUAL RESET INPUT | DUAL | GULL WING | 1 | - | 0.95mm | unknown | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | 1.8V | 1 | - | - | - | YES | Active High | 2.93V Adj | 2 | 100ms Minimum | - | 1.45mm | - | - | RoHS Compliant | - | ||
![]() AS1909C18-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | 3.6V | - | - | - | Active Low | 1.8V | 1 | 100ms Minimum | - | - | - | - | RoHS Compliant | Lead Free |