- Package / Case
- Packaging
- Reset
- Reset Timeout
- Type
- Voltage - Threshold
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Part Status
- Number of Voltages Monitored
Attribute column
Manufacturer
AMS PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Power Dissipation (Max) | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Output | Pin Count | Qualification Status | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Supply Current-Max (Isup) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS1906C26-T ams | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 60ms Minimum | - | - | - | - | - | - | ||
![]() AS1913TZ-T-Z ams | In Stock | - | - | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active Low | 2.313V 3.08V | 2 | 100ms Minimum | - | - | - | - | - | - | ||
![]() AS1904C26 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active Low | 2.63V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1927D-A3S ams | In Stock | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-TDFN (2x2) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 150ms Minimum | - | - | - | - | - | - | ||
![]() AS1905C31 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active High | 3.08V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1904C31 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active Low | 3.08V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1905C26 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active High | 2.63V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1901-C26-T ams | In Stock | - | - | Surface Mount | - | SOT-23 | - | 3 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.6V | 1V | - | 230nA | - | Active Low | 2.696V | 1 | 60 ms | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AS1906C26 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active Low | 2.63V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1906C31 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active Low | 3.08V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1917S-T-Z ams | In Stock | - | Datasheet | - | Surface Mount, Gull Wing | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | Active High | 2.93V | 1 | 100ms Minimum | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AS1901-C31-T ams | In Stock | - | - | Surface Mount | - | SOT-23-3 | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.6V | 1V | 230nA | - | - | Active Low | 3.157V | 1 | 60 ms | - | - | - | - | RoHS Compliant | - | ||
![]() AS1906C28 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active Low | 2.8V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
![]() AS1905C23 ams | In Stock | - | - | - | - | TO-236 | YES | 3 | - | - | - | Tape & Reel (TR) | - | - | - | 3 | EAR99 | Simple Reset/Power-On Reset | 85°C | -40°C | DUAL | GULL WING | 1 | 2.1V | 0.96mm | - | 3 | Not Qualified | INDUSTRIAL | 1 | - | - | - | - | NO | Active High | 2.32V | - | 60 ms | 1 | 0.00029mA | 2.92mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | SOT-23-5 | - | 5 | - | - | - | Digi-Reel® | - | - | - | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.8V | 750mV | - | 12μA | - | Active High/Active Low | 788mV | 1 | 140 ms | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | SOT-23-5 | - | 5 | - | - | - | Cut Tape (CT) | yes | - | - | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 1.8V | 750mV | - | 12μA | - | Active High/Active Low | 788mV | 1 | 140 ms | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | 6 | - | 696mW | - | Tape & Reel (TR) | - | - | - | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 4.625V | 1.575V | 170nA | - | - | Active Low | 1.9V | 1 | 150 ms | - | - | - | - | RoHS Compliant | - | ||
![]() AS1901-C23-T ams | In Stock | - | - | Surface Mount | - | SOT-23-3 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Simple Reset/Power-On Reset | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 3.6V | - | - | - | - | Active Low | 2.378V | 1 | 60 ms | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS8801-ASSM ams | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |