- Manufacturer
- Packaging
- Series
- Termination Style
- Voltage Rating DC
- Actuator Length
- Actuator Material
- Actuator Type
- Brand
- Capacitance
- Circuit
- Contact Finish
Attribute column
Manufacturer
AMS Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Lead Spacing | Leakage Current | Mechanical Life | Operating Force | Product Type | Contact Timing | Switch Travel | Product | Features | Product Category | Diameter | Length | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 424.41 AMS | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | - | Copper Alloy | 10,000 Cycles | - | - | - | - | - | 12V | -40°C ~ 85°C | Bulk | CRFS | - | Active | - | - | - | 100mA (DC) | Gold | PC Pin | Standard | DPDT | On-On | - | - | -- | 255gf | - | Non-Shorting (BBM) | 2.00mm | - | -- | - | - | - | 10.00mm | ||
![]() 424.00 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 424.43 AMS | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | 20 | Cornell Dubilier | + 85 C | - 40 C | Details | 450 VDC | - | Bulk | DCMC | - 10 %, + 50 % | - | High Capacitance Aluminum Elecrolytic Capacitor | 800 uF | Capacitors | - | - | Screw | - | - | - | 22.23 mm | 6 mA | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 50.8 mm | 79.38 mm | - | ||
![]() 424.38 AMS | In Stock | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 424.47 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |