- ECCN (US)
- EU RoHS
- HTS
- High Brightness
- Lens Dimensions (mm)
- Lens Shape Type
- Maximum Forward Current (mA)
- Maximum Forward Voltage (V)
- Maximum Operating Temperature (°C)
- Maximum Power Dissipation (mW)
- Minimum Operating Temperature (°C)
- Mounting
Attribute column
Manufacturer
AMS Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Automotive | Connector | Connector pinout layout | Contacts pitch | ECCN (US) | Electrical mounting | EU RoHS | High Brightness | High Power | HTS | Ihs Manufacturer | Kind of connector | Lens Dimensions (mm) | Lens Shape Type | Maximum Forward Current (mA) | Maximum Forward Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Reverse Current (uA) | Minimum Operating Temperature (°C) | Mounting | Mounting Orientation | Operating Temperature-Max | Output Power-Nom | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Peak Wavelength (nm) | PPAP | Row pitch | Spatial orientation | Supplier Package | Thermal Resistance (°C/W) | Type of connector | Packaging | Part Status | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Pin Count | Configuration | Optoelectronic Device Type | Size | Peak Wavelength | Profile |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH495P OSRAM Opto Semiconductors | In Stock | - | Datasheet | ROUND | - | socket | 2x45 | 2.54mm | - | THT | - | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | female | - | - | - | - | - | - | - | - | - | - | 85 °C | 700 mW | - | - | - | Obsolete | - | - | - | 2.54mm | straight | - | - | pin strips | - | - | HIGH RELIABILITY | 8541.40.20.00 | 1 | unknown | - | SINGLE | INFRARED LED | 5 mm | 940 nm | beryllium copper | ||
![]() APDE-00 ams | In Stock | - | - | - | No | - | - | - | EAR99-NLR | - | Compliant | No | No | 8541.41.00.00 | - | - | 2.5x2.5x0.25 | Square | 7 | 3 | 80 | 1000 | 10 | 0 | Surface Mount | Top Mount | - | - | - | 3.5 | 3.4 | - | 2 | 850 | No | - | - | - | 26 | - | Tray | Active | - | - | - | - | 2 | - | - | - | - | - | ||
![]() APDB-00 ams | In Stock | - | - | - | - | - | - | - | EAR99-NLR | - | Compliant | Yes | - | 8541.41.00.00 | - | - | 2.5x2.5x0.25 | Square | 7000 | 3 | 80 | 1000 | - | 0 | Surface Mount | Top Mount | - | - | 3.56 | 3.5 | 3.4 | - | 2 | 850 | - | - | - | SMD | - | - | Tray | Active | - | - | - | - | 2 | - | - | - | - | - |