- Current - Transmitting
- Data Interface
- Data Rate (Max)
- Frequency
- Max Operating Temperature
- Min Operating Temperature
- Modulation or Protocol
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
AMS RF Transmitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Data Interface | Power - Output | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Antenna Connector | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS3977B-BQFS ams | In Stock | - | Datasheet | 16-VQFN Exposed Pad | 16 | - | -40°C~85°C | Tray | Obsolete | 3 (168 Hours) | 85°C | -40°C | RKE, Security Systems | 2V~3.6V | 300MHz~928MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | RoHS Compliant | - | ||
![]() AS3977B-BQFM ams | In Stock | - | Datasheet | 16-VQFN Exposed Pad | 16 | 57.09594mg | -40°C~85°C | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | 85°C | -40°C | - | 2V~3.6V | 300MHz~928MHz | SPI | 3.6V | 2V | - | SPI | 8dBm | 100kbps | 19.5mA | ISM | - | RoHS Compliant | - | ||
![]() AS3977-BQFT ams | In Stock | - | Datasheet | 16-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 3 (168 Hours) | 85°C | -40°C | RKE, Security Systems | 2V~3.6V | 300MHz~928MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | RoHS Compliant | - | ||
![]() AS3977B-BQFT ams | In Stock | - | Datasheet | 16-VQFN Exposed Pad | 16 | - | -40°C~85°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 85°C | -40°C | RKE, Security Systems | 2V~3.6V | 300MHz~928MHz | - | - | - | - | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | RoHS Compliant | - | ||
![]() AS3977-BQFU ams | In Stock | - | Datasheet | 16-VFQFN Exposed Pad | 16 | - | -40°C~85°C | Tube | Obsolete | 3 (168 Hours) | 85°C | -40°C | RKE, Security Systems | 2V~3.6V | 300MHz~928MHz | - | - | - | 17mA | PCB, Surface Mount | 10dBm | 100kbps | 16mA | FSK | PCB, Surface Mount | RoHS Compliant | Lead Free |