- Encoder Type
- Output Type
- Actuator Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Voltage - Supply
- Detent
- RoHS Status
- Termination Style
- Packaging
- Termination
Attribute column
Manufacturer
AMS Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Termination Style | Actuator Type | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SSOP | 16 | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | 150°C | -40°C | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | Quadrature (Incremental) | 4mA | - | - | - | - | 21mA | No | Magnetic | No | 1024 | - | - | - | - | RoHS Compliant | ||
![]() AS5145-HSSU ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | - | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | - | - | Magnetic | No | 1024 | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | PWM | - | - | - | - | - | - | - | Magnetic | No | - | - | - | - | - | RoHS Compliant | ||
![]() AS5304B-ATSU ams | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | - | - | Magnetic | No | 1280 | - | - | - | - | - | ||
![]() AS5040-ASSM ams | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 8542.39.00.01 | 4.5V~5.5V | - | - | - | - | - | - | Surface Mount (SMD,SMT) | External Magnet, Not Included | PWM | - | - | - | - | ANALOG CIRCUIT | - | - | Magnetic | No | 512 | - | - | - | - | RoHS Compliant | ||
![]() AS5145-HSST ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | SMD/SMT | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | - | - | Magnetic | No | 1024 | - | - | - | - | RoHS Compliant | ||
![]() AS5140H-ASSU ams | In Stock | - | Datasheet | - | - | Surface Mount | - | 20 | - | - | - | Automotive, AEC-Q100 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | PWM | - | - | - | - | - | - | - | Magnetic | No | 512 | - | - | - | No SVHC | - | ||
![]() AS5306B-ATSU ams | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | - | - | Magnetic | No | 1280 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | I2C, PWM | - | - | - | - | - | - | - | Magnetic | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | - | TSSOP | 20 | 125°C | -40°C | - | - | e3 | - | - | 20 | SMD/SMT | Matte Tin (Sn) | - | - | IT ALSO OPERATES WITH A VOLTAGE OF 4.5V TO 5.5V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 40 | - | - | I2C | - | 3.6V | AUTOMOTIVE | 3V | ANALOG CIRCUIT | - | - | Magnetic | - | - | 1.25mm | 4.3mm | 6.5mm | - | RoHS Compliant | ||
![]() AS5035-Z ams | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | Quadrature (Incremental) | - | - | - | - | - | - | No | Magnetic | No | 64 | - | - | - | - | - | ||
![]() AS5163M-HTSP ams | In Stock | - | - | - | - | Surface Mount | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | SMD (SMT) Tab | External Magnet, Not Included | PWM | - | - | - | - | - | - | No | Magnetic | No | 4094 | - | - | - | - | - |