- Accuracy
- Additional Feature
- Analog IC - Other Type
- Humidity Range
- JESD-30 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Number of Terminations
- Operating Temperature
- Output
Attribute column
Manufacturer
AMS Humidity, Moisture Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Accuracy | Response Time | Sensor Type | Ambient Temperature Range High | Humidity Range | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ENS210-LQFM ams | 172 | - | - | Surface Mount | 4-WDFN Exposed Pad | YES | -40°C~100°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | 4 | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 1.71V~3.6V | QUAD | NO LEAD | 260 | 1 | 1.8V | 0.95mm | 40 | 16b | S-PQCC-N4 | I2C | 3.6V | 1.71V | ANALOG CIRCUIT | ±3.5% RH | 3s | Humidity, Temperature | 100°C | 0 ~ 100% RH | 800μm | - | 2mm | 2mm | RoHS Compliant | ||
![]() ENS210-LQFT ams | In Stock | - | Datasheet | Surface Mount | 4-WDFN Exposed Pad | YES | -40°C~100°C | Tape & Reel (TR) | yes | Obsolete | 1 (Unlimited) | 4 | ALSO OPERATES AT 3.3 V NOMINAL SUPPLY | 1.71V~3.6V | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.95mm | 40 | 16b | S-PDSO-N4 | I2C | 3.6V | 1.71V | ANALOG CIRCUIT | ±3.5% RH | 3s | Humidity, Temperature | - | 0 ~ 100% RH | - | 0.8mm | 2mm | 2mm | Non-RoHS Compliant |