- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Pixel Size
- Operating Temperature
- Voltage - Supply
- Frames per Second
- Type
- Active Pixel Array
- Packaging
- Factory Lead Time
- Supplier Device Package
Attribute column
Manufacturer
AMS Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Supplier Device Package | Horizontal Pixel | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Additional Feature | Capacitance | Voltage - Supply | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Voltage | Termination Type | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Frame Rate | Vertical Pixel | Array Type | Spectral Response (nm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2502 |
| Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | unknown | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2380 | - | Datasheet | 22 Weeks | - | - | - | 95-MicroPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | - | - | - | Active | 1 (Unlimited) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Terminal: ¼in QUAD Quick Connect, w/Stud Can | NO | THROUGH HOLE MOUNT | - | 7920 | AMS AG | BARKER MICROFARADS INC | CMV50000-1E3M1PA | - | 70 °C | -30 °C | - | - | Contact Manufacturer | - | 5.69 | Y | Yes | - | - | - | 2.156in x 1.312in Oval Case | - | ±6% | - | - | - | - | GLOBAL SHUTTER | 505uF | - | unknown | - | - | - | 370VAC | SOLDER | IMAGE SENSOR,CMOS | CERAMIC | - | SPI INTERFACE | - | 4.6X4.6 µm | - | - | 64 dB | 30 fps | 6004 | FRAME | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSL1301 ams | In Stock | - | Datasheet | - | - | - | - | - | - | AMS AG | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSL201R ams | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 64 | AMS-TAOS USA INC | - | - | - | 70 °C | - | - | RECTANGULAR | Transferred | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | unknown | 10.92 mm | 6.35 mm | ANALOG VOLTAGE | - | SOLDER | IMAGE SENSOR,CCD | PLASTIC | 1.60-2.40V | - | - | 70X120 μm | - | 4 mA | 66 dB | - | 1 | LINEAR | 300-1100 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2372 |
| Datasheet | 22 Weeks | - | - | - | 95-LGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 861 |
| Datasheet | 22 Weeks | - | - | - | 95-LGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | unknown | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2672 | - | Datasheet | 22 Weeks | - | - | - | 95-MicroPGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | - | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2549 |
| Datasheet | 22 Weeks | - | - | - | 92-LCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 111 |
| Datasheet | 22 Weeks | - | - | - | 92-LCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C TA | Tray | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | - | - | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | - | RoHS Compliant |