- RoHS Status
- Part Status
- Moisture Sensitivity Level (MSL)
- Pixel Size
- Operating Temperature
- Voltage - Supply
- Frames per Second
- Type
- Active Pixel Array
- Packaging
- Factory Lead Time
- Supplier Device Package
Attribute column
Manufacturer
AMS Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Voltage - Supply | Body Length or Diameter | Body Breadth | Housing | Output Range | Frames per Second | Pixel Size | Active Pixel Array | Dynamic Range | Optical Format | Master Clock | Frame Rate | Sensitivity (V/lx.s) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2586 | - | Datasheet | 22 Weeks | - | NO | THROUGH HOLE MOUNT | 95-MicroPGA | -30°C~70°C TA | Tray | e3 | - | Active | 3 (168 Hours) | CMOS | Matte Tin (Sn) | GLOBAL SHUTTER, EXTENDED DYNAMIC RANGE UPTO 90 DB | 1.8V~3.3V | - | - | CERAMIC | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | 60 dB | 1 inch | - | 37 fps | 5.56 V/lx.s | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | 95-CBLGA | YES | SURFACE MOUNT | - | -30°C~70°C TA | - | - | - | Active | 1 (Unlimited) | CMOS | - | OPERATES AT 370 AND 115 MILLIAMP AND AT 2.1V, 3V VDD NOMINAL; GLOBAL SHUTTER | 1.8V~3.3V | 18.65mm | 13.5 mm | CERAMIC | 0.40-2.40V | 340 | 5.5μmx5.5μm | 2048H x 1088V | 60 dB | 2/3 inch | 48 MHz | - | 5.56 V/lx.s | RoHS Compliant | ||
Tiny WHSL | 684 |
| Datasheet | 22 Weeks | - | - | - | 143-PGA | -30°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | 30 | 6.4μmx6.4μm | 5120H x 3840V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 677 |
| Datasheet | 22 Weeks | 65-PGA | - | - | - | 0°C~60°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 3.3V | - | - | - | - | 3 | 3.1μmx3.1μm | 10000H x 7096V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | 65-CBPGA | - | - | - | 0°C~60°C TA | - | - | - | Active | Not Applicable | CMOS | - | - | 3.3V | - | - | - | - | 3 | 3.1μmx3.1μm | 10000H x 7096V | - | - | - | - | - | - | ||
Tiny WHSL | 770 |
| Datasheet | 22 Weeks | 65-CBPGA | - | - | - | 0°C~60°C TA | - | - | - | Active | - | CMOS | - | - | 3.3V | - | - | - | - | 3 | 3.1μmx3.1μm | 10000H x 7096V | - | - | - | - | - | - | ||
Tiny WHSL | 914 |
| Datasheet | 22 Weeks | - | - | - | 237-MicroPGA | -30°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | 300 | 5.5μmx5.5μm | 4096H x 3072V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 653 |
| Datasheet | 22 Weeks | - | - | - | 237-MicroPGA | -30°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | 300 | 5.5μmx5.5μm | 4096H x 3072V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | - | YES | SURFACE MOUNT | - | -30°C~70°C TA | Tray | e3 | - | Active | 3 (168 Hours) | CMOS | Matte Tin (Sn) | GLOBAL SHUTTER, EXTENDED DYNAMIC RANGE UPTO 90 DB | 1.8V~3.3V | - | - | CERAMIC | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | 60 dB | 1 inch | - | 37 fps | 5.56 V/lx.s | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 22 Weeks | 95-CBLGA | - | - | - | -30°C~70°C TA | - | - | - | Active | 1 (Unlimited) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 833 |
| - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 2466 |
| Datasheet | 22 Weeks | - | - | - | 95-LGA | -30°C~70°C TA | Tray | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | 543 | - | Datasheet | 22 Weeks | - | - | - | 237-MicroPGA | -30°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | 300 | 5.5μmx5.5μm | 4096H x 3072V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2635 |
| Datasheet | 22 Weeks | - | - | - | 95-MicroPGA | -30°C~70°C TA | Tray | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2809 |
| Datasheet | 22 Weeks | - | - | - | 95-MicroPGA | -30°C~70°C TA | Tray | - | yes | Active | 3 (168 Hours) | CMOS | - | - | 1.8V~3.3V | - | - | - | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 143-CBPGA | - | - | 143-CPGA | -20°C~70°C | - | - | - | Obsolete | 1 (Unlimited) | CMOS | - | - | 1.6V~3.6V | - | - | - | - | 30 | 6.4μmx6.4μm | 5120H x 3840V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | -30°C~70°C TA | Tray | e3 | - | Obsolete | 3 (168 Hours) | CMOS | Matte Tin (Sn) | GLOBAL SHUTTER, EXTENDED DYNAMIC RANGE UPTO 90 DB | 1.8V~3.3V | - | - | CERAMIC | - | 180 | 5.5μmx5.5μm | 2048H x 2048V | 60 dB | 1 inch | - | 37 fps | 5.56 V/lx.s | RoHS Compliant | ||
Tiny WHSL | 988 |
| Datasheet | 22 Weeks | - | - | - | 143-PGA | -30°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | 30 | 6.4μmx6.4μm | 5120H x 3840V | - | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 2043 |
| Datasheet | 22 Weeks | - | - | - | 92-LCC | -30°C~70°C TA | Tray | - | - | Active | 3 (168 Hours) | CMOS | - | - | 1.8V 3.3V | - | - | - | - | 340 | 5.5μmx5.5μm | 2048H x 1088V | - | - | - | - | - | RoHS Compliant |