- Actuator Material
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Maximum Operating Temperature
- Mfr
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Must Operate
- Must Release
- Operating Supply Current
Attribute column
Manufacturer
AMS Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Actuator Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Measures | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Termination Style | Output Type | Operating Supply Voltage | Operating Supply Current | Output Current | Resolution | Product Type | Sensing Distance | Must Operate | Product | Must Release | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS5070B-HSOM ams OSRAM | In Stock | - | - | 8-SOIC (0.154", 3.90mm Width) | Magnet | ams OSRAM | 500 | ams OSRAM | + 125 C | - | Angle | ams OSRAM | - 40 C | Yes | SMD/SMT | - | - | 191860093 Q65114A0835 | - | Active | - | Details | 5.5 V | 4.5 V | -40°C ~ 125°C (TA) | Reel | - | Hall Effect Sensor | Sensors | Magnetic | 4.5V ~ 5.5V | Gull Wing | Digital | - | 10 mA | 10 mA | 12 bit | Motion & Position Sensors | - | - | Position Sensors | - | Board Mount Motion & Position Sensors | ||
![]() AS5116A-HSOM ams OSRAM | In Stock | - | - | 8-SOIC (0.154", 3.90mm Width) | Magnet | ams OSRAM | 500 | ams OSRAM | + 150 C | 2 mA, 5 mA | - | ams OSRAM | - 40 C | Yes | SMD/SMT | 10 mT to 100 mT | - | 512160021 Q65114A1319 | 150 mW | Active | - | Details | 5.5 V | 3 V | -40°C ~ 150°C (TA) | MouseReel | - | Hall Effect Sensor | Sensors | - | 3V ~ 3.6V, 4.5V ~ 5.5V | Gull Wing | Analog | 3.3 V, 5 V | 17 mA | - | - | Hall Effect / Magnetic Sensors | - | - | Magnetic Encoders | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() AS5070B-HSOT ams OSRAM | In Stock | - | - | 8-SOIC (0.154", 3.90mm Width) | Magnet | ams OSRAM | 2500 | ams OSRAM | + 125 C | - | Angle | ams OSRAM | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | 191860094 Q65114A0836 | - | Active | - | Details | 5.5 V | 4.5 V | -40°C ~ 125°C (TA) | Cut Tape | - | Hall Effect Sensor | Sensors | Magnetic | 4.5V ~ 5.5V | Gull Wing | Digital | - | 10 mA | 10 mA | 12 bit | Motion & Position Sensors | - | - | Position Sensors | - | Board Mount Motion & Position Sensors | ||
![]() AS5116A-HSOT ams OSRAM | In Stock | - | - | 8-SOIC (0.154", 3.90mm Width) | Magnet | ams OSRAM | 2500 | ams OSRAM | + 150 C | 2 mA, 5 mA | - | ams OSRAM | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | 512160020 Q65114A1318 | 150 mW | Active | - | Details | 5.5 V | 3 V | -40°C ~ 150°C (TA) | Reel | - | Hall Effect Sensor | Sensors | - | 3V ~ 3.6V, 4.5V ~ 5.5V | Gull Wing | Analog | 3.3 V, 5 V | 17 mA | - | - | Hall Effect / Magnetic Sensors | - | - | Magnetic Encoders | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() AS5070A-HSOT ams OSRAM | In Stock | - | - | 8-SOIC (0.154", 3.90mm Width) | Magnet | ams OSRAM | 2500 | ams OSRAM | + 125 C | - | Angle | ams OSRAM | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | 191860092 Q65114A0834 | - | Active | - | Details | 5.5 V | 4.5 V | -40°C ~ 125°C (TA) | Cut Tape | - | Hall Effect Sensor | Sensors | Magnetic | 4.5V ~ 5.5V | Gull Wing | Analog | - | 12 mA | 10 mA | 12 bit | Motion & Position Sensors | - | - | Position Sensors | - | Board Mount Motion & Position Sensors | ||
![]() AS5070A-HSOM ams OSRAM | 31 |
| - | 8-SOIC (0.154", 3.90mm Width) | Magnet | ams OSRAM | 500 | ams OSRAM | + 125 C | - | Angle | ams OSRAM | - 40 C | Yes | SMD/SMT | - | - | 990600775 AS5170A-HSOM Q65114A0833 | - | Active | - | Details | 5.5 V | 4.5 V | -40°C ~ 125°C (TA) | Reel | - | Hall Effect Sensor | Sensors | Magnetic | 4.5V ~ 5.5V | Gull Wing | Analog | - | 12 mA | - | - | Motion & Position Sensors | - | - | Position Sensors | - | Board Mount Motion & Position Sensors |