- Package / Case
- Type
- Mounting Type
- Operating Temperature
- Output Type
- Proximity Detection
- Packaging
- Voltage - Supply
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Number of Pins
Attribute column
Manufacturer
AMS Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Rated DC | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Output Type | Lead Length | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Operating Supply Current | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Data Bus Width | Rise Time | Resolution | Fall Time (Typ) | Wavelength - Peak | Sensing Distance | Max Frequency | Wavelength | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Proximity Detection | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMD49033 ams | 76 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD Module | - | - | -30°C~85°C | Tape & Reel (TR) | - | yes | Active | 3 (168 Hours) | - | Ambient, Gesture | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 615nm 525nm 465nm | - | - | - | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL25403 ams | 300000 | - | Datasheet | 16 Weeks | - | Surface Mount | 10-UFQFN | - | - | -30°C~85°C TA | Cut Tape (CT) | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TMG39931 ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | Ambient, Gesture | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL235R-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | -25°C~70°C | Bulk | - | yes | Not For New Designs | 1 (Unlimited) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Frequency | 14.75mm | - | - | - | - | - | - | 4mA | - | - | - | - | 635 nm | - | - | - | - | - | - | No | - | - | - | 4.6mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSL27713FN ams | 33 | - | Datasheet | - | - | Surface Mount | 6-WDFN | - | 6 | -30°C~70°C | Tape & Reel (TR) | - | - | Not For New Designs | 2 (1 Year) | - | Ambient | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 175μA | - | - | - | - | 16b | - | 2 B | - | - | - | 795kHz | - | - | - | - | Yes | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL252R-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | 0°C~70°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 3.3V | Voltage | 14.8mm | - | - | - | - | - | - | 10mA | - | - | - | - | 635 nm | - | - | - | - | - | - | No | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSL27711FN ams | 17500 | - | Datasheet | - | - | Surface Mount | 6-WDFN | - | 6 | -30°C~70°C | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | Ambient | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | 175μA | - | - | - | - | 16b | - | 2 B | - | - | - | 795kHz | - | - | - | - | Yes | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL251R-LF ams | 32000 | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | 0°C~70°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 3.3V | Voltage | 14.75mm | - | - | - | - | - | - | 10mA | - | 70μs | - | - | 635 nm | - | - | - | - | - | - | No | - | - | - | 4.6mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSL45315CL ams | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | 4 | -15°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | Ambient | - | - | - | 2.3V~3.3V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 2V | - | 110μA | - | - | - | - | 16b | - | - | - | - | - | 400kHz | - | - | - | - | No | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL25711FN ams | 85025 | - | Datasheet | - | - | Surface Mount | 6-WDFN | YES | 6 | -30°C~70°C | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | 6 | Ambient | - | - | - | 2.6V~3.6V | DUAL | - | 1 | 3V | - | - | - | - | - | - | - | I2C | - | 3V | - | - | - | - | - | - | 16b | - | 2 B | - | - | - | 400kHz | 625nm | - | - | - | No | - | 0.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL237T ams | In Stock | - | Datasheet | - | - | Surface Mount | 1510 (3825 Metric) | - | 4 | -40°C~70°C | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | Ambient | - | - | 5.5V | 2.7V~5.5V | - | - | - | - | - | - | - | - | 3825 | 1510 | - | Frequency | - | 5V | - | 1.6mA | - | - | - | - | - | - | - | - | - | - | 1MHz | 640nm | - | - | - | No | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() TSL26721FN ams | In Stock | - | - | - | Surface Mount | Surface Mount | 6-WDFN | - | 6 | -30°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | IR | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | 200μA | Digital | - | - | - | - | - | - | - | 457.2 mm | 400kHz | - | Optical | - | - | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL261R-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | 0°C~70°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | - | IR | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 3.3V | Voltage | 14.8mm | - | - | - | - | - | - | 10mA | - | 70μs | - | - | 940 nm | - | - | - | - | - | - | No | - | - | - | 4.6mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() TMD26723 ams | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | 8-SMD Module | - | 8 | -30°C~85°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | 195μA | Digital | - | - | - | - | - | - | - | 100 mm | 400kHz | - | Optical | - | - | Yes | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL2561T ams | 3000 | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -30°C~70°C | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | 6 | Ambient | - | 8542.39.00.01 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.9mm | 735kHz | 10 | 6 | - | - | - | I2C | - | 3V | 2.7V | 600μA | - | - | 750μW | 6mA | 16b | 300ns | 2 B | 300 ns | - | - | - | - | - | - | - | No | 1.398mm | - | 1.25mm | 400μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() TMD26721 ams | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD Module | - | 8 | -30°C~85°C | Digi-Reel® | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | - | - | I2C | - | 3.6V | - | - | 195μA | Digital | - | - | - | - | - | - | - | 100 mm | 400kHz | - | Optical | - | - | Yes | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSL257-LF ams | 34 | - | Datasheet | 24 Weeks | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | 0°C~70°C | Bulk | - | yes | Active | 1 (Unlimited) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 4.49V | Voltage | 14.8mm | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | 5.5V | 2.7V | No | 14.86mm | - | 4.6mm | 1.64mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSL25723FN ams | 25000 |
| Datasheet | 24 Weeks | - | Surface Mount | 6-WDFN | YES | 6 | -30°C~70°C | Tape & Reel (TR) | e4 | yes | Active | 3 (168 Hours) | 6 | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | - | - | 10 | - | - | - | - | I2C | - | 3.6V | 2.7V | - | - | - | - | - | - | - | 2 B | - | - | - | 400kHz | - | - | - | - | No | - | 0.7mm | 2mm | 2mm | - | RoHS Compliant | Lead Free | ||
![]() TSL2560T ams | 3514 | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -30°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 6 | Ambient | - | 8542.39.00.01 | - | 2.7V~3.6V | DUAL | 260 | 1 | 3V | 0.9mm | 735kHz | 10 | 6 | - | - | - | SMBus | - | 3V | 2.7V | 600μA | - | - | 750mW | 20mA | 16b | 300ns | 2 B | 300 ns | - | - | - | - | - | - | - | No | 1.398km | - | 1.25km | 400m | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSL250R-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | 0°C~70°C | Bulk | - | yes | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 3.3V | Voltage | 14.75mm | - | - | 1.1mA | - | - | - | 10mA | - | 260μs | - | - | 635 nm | - | - | - | - | - | - | No | 14.86mm | - | 4.6mm | 4.6mm | No SVHC | RoHS Compliant | Lead Free |