- Package / Case
- Type
- Mounting Type
- Operating Temperature
- Output Type
- Proximity Detection
- Packaging
- Voltage - Supply
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Number of Pins
Attribute column
Manufacturer
AMS Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Operating Supply Current | Nominal Supply Current | Power Dissipation | Supply Current-Max | Data Bus Width | Rise Time | Resolution | Fall Time (Typ) | Max Frequency | Wavelength | Proximity Detection | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSL254R-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | 0°C~70°C | Bulk | yes | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | 635nm | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL2561CL ams | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | - | -30°C~70°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 6 | Ambient | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | - | 10 | 6 | - | I2C | 3V | - | 2.7V | 15μA | - | - | - | 20b | - | 2 B | - | 780kHz | 640nm | No | - | 0.75mm | - | - | RoHS Compliant | - | ||
![]() TSL14S-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial, 3 Lead, Side View | - | 3 | - | - | 0°C~70°C | Bulk | yes | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Voltage | 5V | - | - | 1.1mA | - | - | - | - | - | - | - | - | - | No | 4.6mm | - | 4.6mm | 2.6mm | RoHS Compliant | Lead Free | ||
![]() TSL12S-LF ams | In Stock | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | 0°C~70°C | Bulk | yes | Obsolete | 1 (Unlimited) | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Voltage | 5V | - | - | 1.1mA | - | - | - | - | - | - | - | - | 640nm | No | 4.6mm | - | 4.6mm | 2.6mm | RoHS Compliant | Lead Free | ||
![]() TSL267-LF ams | 29500 | - | Datasheet | - | - | Through Hole, Right Angle | Radial - 3 Leads | - | 3 | - | - | 0°C~70°C | Bulk | yes | Obsolete | 1 (Unlimited) | - | IR | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Voltage | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS7220-BLGT ams | 34 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BLGA | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | - | 20 | Ambient | - | - | - | 8542.39.00.01 | 2.97V~3.6V | BOTTOM | BALL | - | 1 | 3.3V | 0.65mm | - | - | R-PBGA-B20 | SPI | - | 3.6V | 2.97V | - | - | - | - | - | - | - | - | - | - | No | - | 2.6mm | 4.7mm | 4.5mm | RoHS Compliant | - | ||
![]() AS7221-BLGT ams | 34 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | - | - | 20-LGA (4.5x4.7) | - | 0°C~85°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | - | 3V 15V | - | - | - | - | - | - | - | - | - | PWM, SPI® | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | - | ||
![]() TSL238D-TR ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 90.718474mg | -40°C~70°C | Tape & Reel (TR) | - | Obsolete | 5A (24 Hours) | - | Ambient | 70°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Frequency | 5V | - | - | 2mA | - | - | - | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL25713FN ams | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN | YES | 6 | - | - | -30°C~70°C | Tape & Reel (TR) | - | Not For New Designs | 3 (168 Hours) | 6 | Ambient | - | - | - | - | 2.6V~3.6V | DUAL | - | - | 1 | 3V | - | - | - | - | I2C | 3V | - | - | - | - | - | - | - | - | - | - | - | 625nm | No | - | 0.7mm | - | 2mm | RoHS Compliant | Lead Free | ||
![]() AS7000-AA ams | 787 | - | Datasheet | - | - | Through Hole | 18-Module | - | - | Module | - | -30°C~70°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | Ambient | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() AS7261-BLGT ams | 53 | - | Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | 20 | Ambient | - | - | IT ALSO OPERATES AT 2.97 TO 3.6V FOR UART INTERFACE | 8542.39.00.01 | 2.7V~3.6V | BOTTOM | BALL | 260 | 1 | 3.3V | 0.65mm | - | - | R-PBGA-B20 | I2C, SPI | - | 3.6V | 2.7V | - | - | - | - | - | - | - | - | - | - | No | - | 2.6mm | 4.7mm | 4.5mm | RoHS Compliant | - | ||
![]() AS7000-AAM ams | 1500 | - | Datasheet | - | - | Surface Mount | 18-Module | - | - | - | - | -30°C~70°C TA | Cut Tape (CT) | - | Obsolete | 3 (168 Hours) | - | Ambient | - | - | - | - | 2.6V~3.6V | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TSL230RD-TR ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -25°C~70°C | Tape & Reel (TR) | - | Obsolete | 5A (24 Hours) | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Frequency | 5.5V | - | - | - | 5μA | - | - | - | - | - | - | - | 640nm | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TSL2563FN ams | 2795 | - | Datasheet | - | - | Surface Mount | 6-WDFN | YES | 6 | - | - | -30°C~70°C | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | 6 | Ambient | - | - | - | - | 2.38V~3V | DUAL | - | - | 1 | 2.5V | - | - | - | - | I2C | 3V | 3V | 2.38V | 15μA | - | - | - | 20b | 300ns | 2 B | 300 ns | 780kHz | - | No | 650μm | - | 2mm | 2mm | RoHS Compliant | - | ||
![]() TSL262RSM-LF ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | 3-SMD, Side View | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | IR | - | - | - | - | 2.7V~5.5V | - | - | - | - | 5V | - | - | - | - | Voltage | - | - | - | - | - | - | 0.0017mA | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | - | ||
![]() TSL230ARD-TR ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 90.718474mg | -25°C~70°C | Tape & Reel (TR) | - | Obsolete | 5A (24 Hours) | - | Ambient | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Frequency | 5V | - | - | 5μA | - | - | - | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | - | ||
![]() TSL2550D-TR ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 5A (24 Hours) | - | Ambient | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | SMBus | - | - | - | - | - | 1mW | - | - | - | - | - | - | 640nm | No | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS7261-BLGM ams | 34 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | - | ||
![]() TSL2560FN ams | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN | YES | 6 | - | - | -30°C~70°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 6 | Ambient | - | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | - | 10 | 6 | - | SMBus | 3.6V | - | 2.7V | - | - | - | - | 20b | - | 2 B | - | 780kHz | 640nm | No | - | 0.7mm | - | - | RoHS Compliant | - | ||
![]() AS7263-BLGM ams | 34 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | RoHS Compliant | - |