- Package / Case
- Type
- Mounting Type
- Operating Temperature
- Output Type
- Proximity Detection
- Packaging
- Voltage - Supply
- Part Status
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Number of Pins
Attribute column
Manufacturer
AMS Optical Sensors - Ambient Light, IR, UV Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Wavelength | Proximity Detection | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSL2561FN ams | In Stock | - | Datasheet | - | - | Surface Mount | 6-WDFN | YES | - | - | -30°C~70°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | 6 | Ambient | - | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | 10 | 6 | S-PDSO-N6 | I2C | 3.6V | - | 2.7V | - | 640nm | No | 0.7mm | - | 2mm | RoHS Compliant | - | ||
![]() AS7341-DLGT ams | 4570 |
| Datasheet | 14 Weeks | - | Surface Mount | 8-TFLGA | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | No | - | - | - | - | - | ||
![]() AS7221-BLGM ams | 48 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.97V~3.6V | - | - | - | - | - | - | - | - | - | - | PWM, SPI | - | - | - | - | - | No | - | - | - | RoHS Compliant | - | ||
![]() TMD37253M ams | 167 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-SMD Module | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 465nm 525nm 615nm | Yes | - | - | - | - | - | ||
![]() TMG39931-M ams | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD Module | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | Ambient, Gesture | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | Yes | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS7264N-BLGM ams | In Stock | - | Datasheet | - | - | Surface Mount | 20-BFLGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() MMCS6 LCC10 ams | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7262 ams | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTI08D ams | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS7261 ams | In Stock | - | - | - | - | - | - | YES | 85°C | -40°C | - | - | - | - | 3 (168 Hours) | 20 | - | - | IT ALSO OPERATES AT 2.97 TO 3.6V FOR UART INTERFACE | 8542.39.00.01 | - | BOTTOM | BALL | 260 | 1 | 3.3V | 0.65mm | unknown | NOT SPECIFIED | - | R-PBGA-B20 | - | 3.6V | INDUSTRIAL | 2.7V | ANALOG CIRCUIT | - | - | 2.6mm | 4.7mm | 4.5mm | RoHS Compliant | - | ||
![]() AS7263 ams | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TMF8801-1BM ams | 5690 |
| Datasheet | 20 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | -30°C~70°C | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 940nm | Yes | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | 20-TFLGA Module | - | - | - | -30°C~70°C | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | IR | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 527nm 590nm 940nm | No | - | - | - | RoHS Compliant | - | ||
![]() TCS34001FN ams | 6277 | - | Datasheet | 16 Weeks | - | Surface Mount | 6-WDFN | YES | - | - | -40°C~70°C TA | Tape & Reel (TR) | e4 | Active | 3 (168 Hours) | 6 | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | 10 | - | R-PDSO-N6 | I2C | 3.6V | - | 2.7V | - | 465nm 525nm 615nm | No | 0.7mm | - | 2mm | RoHS Compliant | - | ||
![]() TCS37073M ams | 364 |
| Datasheet | 16 Weeks | - | Surface Mount | 12-QFN | - | - | - | -30°C~70°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | Yes | - | - | - | - | - | ||
![]() TCS34001FNM ams | 2797 |
| Datasheet | - | - | Surface Mount | 6-WDFN | YES | - | - | -40°C~70°C TA | Tape & Reel (TR) | e4 | Active | 3 (168 Hours) | 6 | Ambient | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.65mm | - | 10 | - | R-PDSO-N6 | I2C | 3.6V | - | 2.7V | - | 465nm 525nm 615nm | No | 0.7mm | - | 2mm | RoHS Compliant | - | ||
![]() TMF8801-1B ams | 40165 |
| Datasheet | 20 Weeks | - | Surface Mount | 8-SMD, No Lead | - | - | - | -30°C~70°C | - | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | 940nm | Yes | - | - | - | ROHS3 Compliant | - | ||
![]() AS7261N-BLGM ams | 1044 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | No | - | - | - | RoHS Compliant | - | ||
![]() AS7225-BLGM ams | 824 |
| Datasheet | 14 Weeks | - | Surface Mount | 20-BFLGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | No | - | - | - | RoHS Compliant | - | ||
![]() TCS37073 ams | 30000 | - | Datasheet | 16 Weeks | - | Surface Mount | 12-QFN | - | - | - | -30°C~70°C TA | Tape & Reel (TR) | - | Active | 3 (168 Hours) | - | Ambient | - | - | - | 1.7V~2V | - | - | - | - | - | - | - | - | - | - | I2C | - | - | - | - | - | Yes | - | - | - | - | - |