- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- For Measuring
- Operating Temperature
- Output
- Voltage - Supply
- Termination Style
- Actuator Type
- Rotation Angle - Electrical, Mechanical
Attribute column
Manufacturer
AMS Position Sensors - Angle, Linear Position Measuring
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Measures | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Part # Aliases | Product Status | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Supply | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Output Current | Resolution | Product Type | Sensing Distance | Linearity | Sensing Method | Screening Level | Resistance Tolerance | Housing | For Measuring | Output Signal | Ambient Temperature Range High | Rotation Angle - Electrical, Mechanical | Product | Measurement Range-Max | Linear Range | Product Category | Height | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS5600-ASOT ams | 10132 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | 8542.39.00.01 | - | 3.3V 5V | Analog Voltage | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | ANALOG CIRCUIT | 6.5mA | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | Clockwise Increase | 125°C | 0° ~ 360° | - | - | - | - | 1.75mm | - | RoHS Compliant | - | ||
![]() AS5600-ASOM ams | 50 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 3.3V 5V | Analog Voltage | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | Clockwise Increase | - | 0° ~ 360° | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS5048A-HTSP ams | 135000 | - | Datasheet | 24 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | SMD/SMT | - | Matte Tin (Sn) | - | - | - | 3V~3.6V 4.5V~5.5V | PWM, SPI | - | Gull Wing | 5mm | 4.4 mm | External Magnet, Not Included | - | PWM, SPI | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | 1.2mm | RoHS Compliant | - | ||
![]() AS5055A-BQFM ams | 182 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | SMD/SMT | - | Matte Tin (Sn) | IT ALSO HAS 3-WIRE INTERFACE | - | - | 3V~3.6V | SPI | - | SMD (SMT) Tab | 4mm | 4 mm | External Magnet, Not Included | - | - | - | - | - | 8.5mA | - | - | - | - | - | ±1.41° | Hall Effect | - | - | - | Angle | - | 85°C | 0° ~ 360°, Continuous | - | - | - | - | 1mm | - | RoHS Compliant | Lead Free | ||
![]() AS5050A-BQFM ams | 339 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | IT ALSO HAS 3-WIRE INTERFACE | - | - | 3V~3.6V | SPI | - | SMD (SMT) Tab | 4mm | 4 mm | External Magnet, Not Included | - | - | - | - | - | 8.5mA | - | - | - | - | - | ±1.41° | Hall Effect | - | - | - | Rotary Position | - | 85°C | 0° ~ 360°, Continuous | - | - | - | - | 1mm | - | RoHS Compliant | Lead Free | ||
![]() AS5601-ASOM ams | 274 | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 3.3V 5V | I2C, Quadrature | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Magnetic | - | - | - | Angle | - | - | - | - | - | - | - | 1.75mm | - | RoHS Compliant | Lead Free | ||
![]() AS5115-HSSM ams | 13 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | Analog Voltage | - | SMD (SMT) Tab | - | - | External Magnet, Not Included | - | - | - | - | - | 28mA | - | 1mA | - | - | - | ±1% | Hall Effect | - | - | - | Angle | Cosine, Sine | 150°C | 0° ~ 360°, Continuous | - | - | - | - | 1.99mm | - | RoHS Compliant | - | ||
![]() AS5601-ASOT ams | 1257 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 3.3V 5V | Analog Voltage | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 848 | - | Datasheet | 40 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | SMD/SMT | - | - | SEATED HGT_MAX,DEVICE ALSO OPERATES AT 5V NOMINAL SUPPLY | - | - | 3V~3.6V 4.5V~5.5V | PWM, SPI | - | Gull Wing | 5mm | 4.4 mm | External Magnet, Not Included | - | - | - | - | - | 15mA | - | - | 1.75 B | - | - | - | Hall Effect | - | - | PLASTIC | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | 1.2mm | RoHS Compliant | Lead Free | ||
![]() AS5048B-HTSP ams | 484 |
| Datasheet | 24 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | SMD/SMT | - | Matte Tin (Sn) | - | - | - | 3V~3.6V 4.5V~5.5V | I2C, PWM | - | Gull Wing | 5mm | 4.4 mm | External Magnet, Not Included | - | PWM | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | 1.2mm | RoHS Compliant | - | ||
![]() AS5161-HSOP ams | 13 |
| Datasheet | 26 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | PWM | - | Gull Wing | - | - | External Magnet, Not Included | 20V | - | - | 5V | - | 10mA | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS5161-HSOM ams | 13 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | PCB, SMD/SMT | - | - | - | - | - | 4.5V~5.5V | PWM | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 40 | - | Datasheet | 40 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | AS5048B-HTSP-500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 3V~3.6V 4.5V~5.5V | I2C, PWM | - | Gull Wing | - | - | External Magnet, Not Included | - | Digital, PWM | 4mA | 5V | - | 15mA | 15mA | 4mA | - | - | - | - | Hall Effect | - | - | - | Angle | - | 125°C | 0° ~ 360°, Continuous | - | - | - | - | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() AS5162-HSOP ams | 13 |
| Datasheet | 26 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | Analog Voltage | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | 12mA | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS5261-HMFP ams | 13 |
| Datasheet | 28 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | SMD/SMT | - | - | - | - | - | 4.5V~5.5V | PWM | - | SMD (SMT) Tab | - | - | External Magnet, Not Included | 20V | - | - | 5V | - | - | 10mA | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AS5262-HMFP ams | 13 |
| Datasheet | 28 Weeks | - | Surface Mount | 16-VQFN Exposed Pad | YES | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | - | Active | 3 (168 Hours) | SMD/SMT | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | Analog Voltage | - | SMD (SMT) Tab | 6mm | 6 mm | External Magnet, Not Included | - | - | - | - | - | - | 12mA | - | - | - | - | - | Hall Effect | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | 360 deg | - | - | - | 0.9mm | RoHS Compliant | Lead Free | ||
![]() AS5262-HMFM ams | In Stock | - | Datasheet | - | - | Surface Mount | 16-VQFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Cut Tape (CT) | - | e3 | - | Discontinued | 3 (168 Hours) | PCB | - | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | Analog Voltage | - | SMD (SMT) Tab | 6mm | 6 mm | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | 360 deg | - | - | - | 0.9mm | RoHS Compliant | - | ||
![]() AS5715R-ZTST ams OSRAM | 11 |
| - | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | - | - | 14-TSSOP | - | AS5715 | ams OSRAM | 4500 | ams OSRAM | + 160 C | Position | ams OSRAM | - 40 C | Yes | Surface Mount | SMD/SMT | 507920023 Q65114A1216 | Active | AEC-Q100 | Details | TSSOP | 5 V | 5 V | 0.005808 oz | Automotive grade | -40°C ~ 160°C | MouseReel | Automotive, AEC-Q100 | - | - | - | - | - | Angular | - | - | - | Sensors | - | Analog Voltage | 14 | Gull Wing | - | - | Inductive Target | - | Analog | - | 0, 5.5 V | - | - | - | - | - | Motion & Position Sensors | - | - | - | Automotive | - | - | Angle | Cosine, Sine | - | - | Position Sensors | - | - | Board Mount Motion & Position Sensors | - | - | - | - | ||
![]() AS5715R-ZTSM ams OSRAM | In Stock | - | - | - | - | Surface Mount | 14-TSSOP (0.173", 4.40mm Width) | - | - | 14-TSSOP | - | - | ams OSRAM | 500 | ams OSRAM | + 160 C | Position | ams OSRAM | - 40 C | Yes | - | SMD/SMT | 507920025 Q65114A1217 | Active | - | Details | - | 5 V | 5 V | - | - | -40°C ~ 160°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | Sensors | 4.5V ~ 5.5V | I2C, PWM | - | SMD (SMT) Tab | - | - | Inductive Target | - | Differential | - | - | - | - | - | - | - | Motion & Position Sensors | - | - | - | - | - | - | Rotary Position | - | - | 0° ~ 360°, Continuous | Position Sensors | - | - | Board Mount Motion & Position Sensors | - | - | - | - | ||
![]() AS5172B-HTSM ams | 13 |
| Datasheet | 26 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TA | Cut Tape (CT) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4V~12V | Analog Voltage | - | Gull Wing | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Angle | - | - | 0° ~ 360°, Continuous | - | - | - | - | - | - | RoHS Compliant | - |